Microchip Technology, Inc. 8-bit 8BIT 4KB Embedded Microcontroller MCU ATMEGA48V-10MMU

Description
IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48V-10MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10MMU can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48V-10MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10MMU can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATmega48V-10MMU is an 8-bit microcontroller from the AVR® family, designed for low-power applications. It operates on a voltage range of 1.8V to 5.5V and features a maximum clock speed of 10 MHz. This microcontroller is capable of executing 131 powerful instructions in a single clock cycle, achieving up to 10 MIPS throughput at 10 MHz. It includes 4 KB of flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. The ATmega48V-10MMU supports various peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also features multiple communication interfaces such as SPI, USART, and I2C. The device is equipped with six sleep modes to optimize power consumption, making it suitable for battery-operated devices. The operating temperature range is -40°C to 85°C, ensuring reliability in harsh environments. This microcontroller is available in a 28-pin QFN package, making it suitable for compact designs. Its combination of performance, memory capacity, and low power consumption makes the ATmega48V-10MMU a viable option for engineers looking for an efficient solution for embedded applications.

Datasheet Summary
Powered by GS/AI

The ATmega48V-10MMU is an 8-bit microcontroller from the AVR® family, designed for low-power applications. It operates on a voltage range of 1.8V to 5.5V and features a maximum clock speed of 10 MHz. This microcontroller is capable of executing 131 powerful instructions in a single clock cycle, achieving up to 10 MIPS throughput at 10 MHz. It includes 4 KB of flash memory, 512 bytes of EEPROM, and 1 KB of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. The ATmega48V-10MMU supports various peripherals, including two 8-bit timers, one 16-bit timer, a real-time counter, and an 8-channel 10-bit ADC. It also features multiple communication interfaces such as SPI, USART, and I2C. The device is equipped with six sleep modes to optimize power consumption, making it suitable for battery-operated devices. The operating temperature range is -40°C to 85°C, ensuring reliability in harsh environments. This microcontroller is available in a 28-pin QFN package, making it suitable for compact designs. Its combination of performance, memory capacity, and low power consumption makes the ATmega48V-10MMU a viable option for engineers looking for an efficient solution for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-ATMEGA48V-10MMU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-ATMEGA48V-10MMU
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-ATMEGA48V-10MMU
IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48V-10MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10MMU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28VQFN Product overview: ATMEGA48V-10MMU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA48V-10MMU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA48V-10MMU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48V-10MMU-ND
Microcontrollers ATMEGA48V-10MMU-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMU - 010432-ATMEGA48V-10MMU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMU
010432-ATMEGA48V-10MMU
Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMU 010432-ATMEGA48V-10MMU
Manufacturer: Microchip Technology Win Source Part Number: 010432-ATMEGA48V-10M MU Packaging: Reel - TR Core Processor: AVR Number of I/O: 23 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-VQFN (4x4) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 010432-ATMEGA48V-10MMU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 23
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-VQFN (4x4)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48V-10MMU
8-bit Microcontrollers - MCU ATMEGA48V-10MMU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V

Buy Now Datasheet
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V - 536-ATMEGA48V-10MMU - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V
536-ATMEGA48V-10MMU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V 536-ATMEGA48V-10MMU
8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V

8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48V-10MMU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48V-10MMU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48V-10MMU
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site
Microcontrollers - ATMEGA48V-10MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48V-10MMU
Microcontrollers ATMEGA48V-10MMU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATMEGA48V-10MMU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48V-10MMU
Microcontrollers ATMEGA48V-10MMU
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 4KB (2K x 16) FLASH 28-VQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA48V-10MMU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48V-10MMU
Embedded - Microcontrollers ATMEGA48V-10MMU
IC MCU 8BIT 4KB FLASH 28VQFN

IC MCU 8BIT 4KB FLASH 28VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATMEGA48V-10MMU ATMEGA48V-10MMU-ND 010432-ATMEGA48V-10MMU ATMEGA48V-10MMU 536-ATMEGA48V-10MMU ATMEGA48V-10MMU ATMEGA48V-10MMU ATMEGA48V-10MMU
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ATMEGA48V-10MMU 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU AVR 4K FLASH 256B EE 512B SRAM ADC 5V Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.5120 KB 0.5120 KB 4 KB 0.5120 KB 512 KB 0.5120 KB
ROM 0.2560 KB 4 KB 256 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details