The ATmega48PA-CCU is an 8-bit microcontroller from the AVR® family, designed for low power consumption and high performance. It operates on a voltage range of 1.8V to 5.5V and can achieve up to 20 MIPS throughput at 20MHz. The microcontroller features 4KB of in-system self-programmable Flash memory, 512 bytes of EEPROM, and 512 bytes of SRAM, making it suitable for a variety of applications requiring efficient data storage. This device supports a range of peripherals, including two 8-bit timer/counters, a 16-bit timer/counter, and an 8-channel 10-bit ADC. It also includes features for capacitive touch sensing, programmable serial USART, and I2C communication, enhancing its versatility in embedded systems. The ATmega48PA-CCU is capable of operating in multiple sleep modes, which helps to minimize power consumption during idle periods. With a temperature range of -40°C to 85°C, this microcontroller is suitable for industrial applications. Its robust architecture and extensive feature set make it a reliable choice for engineers looking to implement efficient and powerful control solutions in their projects.
IC MCU 8BIT 4KB FLASH 32UFBGA
IC MCU 8BIT 4KB FLASH 32UFBGA
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-UFBGA (4x4)
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-UFBGA (4x4)
8-bit Microcontrollers - MCU AVR 4KB FLSH 256B EE 512B SRAM-20MHz IND
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA48PA-CCU | ATMEGA48PA-CCU | ATMEGA48PA-CCU | ATMEGA48PA-CCU |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 512 KB | 0.5120 KB |