Microchip Technology, Inc. Microcontrollers ATMEGA48P-20AUR

Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32
Request a Quote Datasheet
Description
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA48P-20AUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS, PQFP32

Supplier's Site Datasheet
Microcontrollers - ATMEGA48P-20AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48P-20AURDKR-ND
Microcontrollers ATMEGA48P-20AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48P-20AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48P-20AURTR-ND
Microcontrollers ATMEGA48P-20AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA48P-20AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA48P-20AURCT-ND
Microcontrollers ATMEGA48P-20AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
8-bit Microcontrollers - MCU - ATMEGA48P-20AUR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA48P-20AUR
8-bit Microcontrollers - MCU ATMEGA48P-20AUR
8-bit Microcontrollers - MCU AVR 4K FLSH 256B EE 512B SRAM5V-20MHz 5V

8-bit Microcontrollers - MCU AVR 4K FLSH 256B EE 512B SRAM5V-20MHz 5V

Buy Now Datasheet
Mcu, 8Bit, Avr, 20Mhztqfp-32; Product Range Microchip - 68T3014 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhztqfp-32; Product Range Microchip
68T3014
Mcu, 8Bit, Avr, 20Mhztqfp-32; Product Range Microchip 68T3014
MCU, 8BIT, AVR, 20MHZTQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZTQFP-32; Product Range:AVR ATmega Family ATmega48 Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:4KB; RAM Memory Size:512Byte; No. of Pins:32Pins; MCU Case Style:TQFP; No. of I/O s:23I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA48P-20AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA48P-20AUR
Microcontrollers ATMEGA48P-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Microcontrollers - ATMEGA48P-20AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA48P-20AUR
Microcontrollers ATMEGA48P-20AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 4KB (2K x 16) FLASH 32-TQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA48P-20AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA48P-20AUR
Embedded - Microcontrollers ATMEGA48P-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA48P-20AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA48P-20AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA48P-20AUR
IC MCU 8BIT 4KB FLASH 32TQFP

IC MCU 8BIT 4KB FLASH 32TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA48P-20AUR ATMEGA48P-20AURDKR-ND ATMEGA48P-20AUR 68T3014 ATMEGA48P-20AUR ATMEGA48P-20AUR ATMEGA48P-20AUR ATMEGA48P-20AUR
Product Name Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Avr, 20Mhztqfp-32; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; TQFP; Other; TQFP32 TQFP; Other; 32-TQFP TQFP; Other; TQFP QFP; Other; 32-TQFP QFP; TQFP; Other; 32-TQFP TQFP; Other; 32-TQFP
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ALM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details