Microchip Technology, Inc. ATMEGA406

Description
The high-performance, low-power Microchip 8-bit AVR® Battery Management microcontroller combining 40 KB ISP Flash memory, 512B EEPROM, 2 KB SRAM, 32 general purpose working registers, 18 general purpose I/O lines, 11 high-voltage I/O lines, JTAG interface for on-chip debugging, two flexible timer/counters with PWM and compare modes, one wake-up Timer, an SM-Bus compliant TWI module, internal and external interrupts, 12-bit Sigma Delta ADC for voltage and temperature measurements, high-resolution Sigma Delta ADC for coulomb counting and instantaneous current measurements, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves a throughput of one MIPS at 1 MHz and operates between 4-25 volts, balancing power consumption and processing speed.
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® Battery Management microcontroller combining 40 KB ISP Flash memory, 512B EEPROM, 2 KB SRAM, 32 general purpose working registers, 18 general purpose I/O lines, 11 high-voltage I/O lines, JTAG interface for on-chip debugging, two flexible timer/counters with PWM and compare modes, one wake-up Timer, an SM-Bus compliant TWI module, internal and external interrupts, 12-bit Sigma Delta ADC for voltage and temperature measurements, high-resolution Sigma Delta ADC for coulomb counting and instantaneous current measurements, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves a throughput of one MIPS at 1 MHz and operates between 4-25 volts, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA406 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® Battery Management microcontroller combining 40 KB ISP Flash memory, 512B EEPROM, 2 KB SRAM, 32 general purpose working registers, 18 general purpose I/O lines, 11 high-voltage I/O lines, JTAG interface for on-chip debugging, two flexible timer/counters with PWM and compare modes, one wake-up Timer, an SM-Bus compliant TWI module, internal and external interrupts, 12-bit Sigma Delta ADC for voltage and temperature measurements, high-resolution Sigma Delta ADC for coulomb counting and instantaneous current measurements, programmable watchdog timer with internal oscillator, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves a throughput of one MIPS at 1 MHz and operates between 4-25 volts, balancing power consumption and processing speed.

The high-performance, low-power Microchip 8-bit AVR® Battery Management microcontroller combining 40 KB ISP Flash memory, 512B EEPROM, 2 KB SRAM, 32 general purpose working registers, 18 general purpose I/O lines, 11 high-voltage I/O lines, JTAG interface for on-chip debugging, two flexible timer/counters with PWM and compare modes, one wake-up Timer, an SM-Bus compliant TWI module, internal and external interrupts, 12-bit Sigma Delta ADC for voltage and temperature measurements, high-resolution Sigma Delta ADC for coulomb counting and instantaneous current measurements, programmable watchdog timer with internal oscillator, and four software selectable power saving modes.

By executing powerful instructions in a single clock cycle, the device achieves a throughput of one MIPS at 1 MHz and operates between 4-25 volts, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA406
Features PWM
RAM 0.0020 KB
ROM 40 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details