Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32U4RC-MUR

Description
Win Source Part Number: 1200889-ATMEGA32U4RC -MUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA32U4RCMUR,ATME GA32U4RC-MUR-ND,ATME GA32U4RC-MURTR,ATMEG A32U4RC-MURCT,ATMEGA 32U4RC-MURDKR Base Product Number: ATMEGA32
Request a Quote Datasheet
Description
Win Source Part Number: 1200889-ATMEGA32U4RC -MUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA32U4RCMUR,ATME GA32U4RC-MUR-ND,ATME GA32U4RC-MURTR,ATMEG A32U4RC-MURCT,ATMEGA 32U4RC-MURDKR Base Product Number: ATMEGA32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1200889-ATMEGA32U4RC-MUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1200889-ATMEGA32U4RC-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1200889-ATMEGA32U4RC-MUR
Win Source Part Number: 1200889-ATMEGA32U4RC -MUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® ATmega Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 44-VFQFN Exposed Pad Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATMEGA32U4RCMUR,ATME GA32U4RC-MUR-ND,ATME GA32U4RC-MURTR,ATMEG A32U4RC-MURCT,ATMEGA 32U4RC-MURDKR Base Product Number: ATMEGA32

Win Source Part Number: 1200889-ATMEGA32U4RC-MUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATmega
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 44-VFQFN Exposed Pad
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA32U4RCMUR,ATMEGA32U4RC-MUR-ND,ATMEGA32U4RC-MURTR,ATMEGA32U4RC-MURCT,ATMEGA32U4RC-MURDKR
Base Product Number: ATMEGA32

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32U4RC-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32U4RC-MUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32U4RC-MUR
IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA32U4RC-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4RC-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA32U4RC-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4RC-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - ATMEGA32U4RC-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4RC-MURTR-ND
Microcontrollers ATMEGA32U4RC-MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4RC-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4RC-MURCT-ND
Microcontrollers ATMEGA32U4RC-MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4RC-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4RC-MURDKR-ND
Microcontrollers ATMEGA32U4RC-MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4RC-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U4RC-MUR
Microcontrollers ATMEGA32U4RC-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32U4RC-MUR
8-bit Microcontrollers - MCU ATMEGA32U4RC-MUR
8-bit Microcontrollers - MCU AVR USB 16K FL 16MHz Ind Temp Grn

8-bit Microcontrollers - MCU AVR USB 16K FL 16MHz Ind Temp Grn

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA32U4RC-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32U4RC-MUR
Embedded - Microcontrollers ATMEGA32U4RC-MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
IC MCU 8BIT 32KB FLASH 44QFN - 536-ATMEGA32U4RC-MUR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 44QFN
536-ATMEGA32U4RC-MUR
IC MCU 8BIT 32KB FLASH 44QFN 536-ATMEGA32U4RC-MUR
IC MCU 8BIT 32KB FLASH 44QFN

IC MCU 8BIT 32KB FLASH 44QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32U4RC-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32U4RC-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32U4RC-MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1200889-ATMEGA32U4RC-MUR 685-ATMEGA32U4RC-MUR ATMEGA32U4RC-MURTR-ND ATMEGA32U4RC-MUR ATMEGA32U4RC-MUR ATMEGA32U4RC-MUR 536-ATMEGA32U4RC-MUR ATMEGA32U4RC-MUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 8BIT 32KB FLASH 44QFN Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8130AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details