Microchip Technology, Inc. Microcontrollers ATMEGA32U4-MUR

Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet
Description
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATMEGA32U4-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-MURCT-ND
Microcontrollers ATMEGA32U4-MURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-MURTR-ND
Microcontrollers ATMEGA32U4-MURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA32U4-MURDKR-ND
Microcontrollers ATMEGA32U4-MURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Electronic Surplus - ATMEGA32U4-MUR - 759829-ATMEGA32U4-MUR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ATMEGA32U4-MUR
759829-ATMEGA32U4-MUR
Electronic Surplus - ATMEGA32U4-MUR 759829-ATMEGA32U4-MUR
Manufacturer: Microchip Technology Win Source Part Number: 759829-ATMEGA32U4-MU R Packaging: Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 44-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ATMEGA32U4 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 26 Date RAM Size: 2.5K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 759829-ATMEGA32U4-MUR
Packaging: Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 44-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ATMEGA32U4
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 26
Date RAM Size: 2.5K x 8

Buy Now
 - ATMEGA32U4-MUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC44

Supplier's Site Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA32U4-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA32U4-MUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA32U4-MUR
IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA32U4-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44VQFN Product overview: ATMEGA32U4-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA32U4-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA32U4-MUR
8-bit Microcontrollers - MCU ATMEGA32U4-MUR
8-bit Microcontrollers - MCU USB 16K FLASH 16 MHz

8-bit Microcontrollers - MCU USB 16K FLASH 16 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA32U4-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA32U4-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA32U4-MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site
Microcontrollers - ATMEGA32U4-MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA32U4-MUR
Microcontrollers ATMEGA32U4-MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - ATMEGA32U4-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA32U4-MUR
Embedded - Microcontrollers ATMEGA32U4-MUR
IC MCU 8BIT 32KB FLASH 44VQFN

IC MCU 8BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet
Microcontrollers - ATMEGA32U4-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U4-MUR
Microcontrollers ATMEGA32U4-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - ATMEGA32U4-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA32U4-MUR
Microcontrollers ATMEGA32U4-MUR
AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

AVR AVR® ATmega Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32U4-MURCT-ND 759829-ATMEGA32U4-MUR ATMEGA32U4-MUR 685-ATMEGA32U4-MUR ATMEGA32U4-MUR ATMEGA32U4-MUR ATMEGA32U4-MUR ATMEGA32U4-MUR ATMEGA32U4-MUR
Product Name Microcontrollers Electronic Surplus - ATMEGA32U4-MUR 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x10b
RAM 2.5 KB 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161KLM3VHAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers