Microchip Technology, Inc. END - OF - LIFE - ATMEGA32U2 ATMEGA32U2

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 1 KB SRAM, 22 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, USART, programmable watchdog timer with internal oscillator, SPI serial port, debugWIRE interface for on-chip debugging and programming, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features USB 2.0 Full-speed Device Module with Interrupt on Transfer Completion Complies fully with Universal Serial Bus Specification REV 2.0 48 MHz PLL for Full-speed Bus Operation : data transfer rates at 12 Mbit/s Fully independant 176 bytes USB DPRAM for endpoint memory allocation Endpoint 0 for Control Transfers: from 8 up to 64-bytes 4 Programmable Endpoints: IN or Out Directions Bulk, Interrupt and IsochronousTransfers Programmable maximum packet size from 8 to 64 bytes Programmable single or double buffer Suspend/Resume Interrupts Microcontroller reset on USB Bus Reset without detach USB Bus Disconnection on Microcontroller Request
Request a Quote Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 1 KB SRAM, 22 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, USART, programmable watchdog timer with internal oscillator, SPI serial port, debugWIRE interface for on-chip debugging and programming, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features USB 2.0 Full-speed Device Module with Interrupt on Transfer Completion Complies fully with Universal Serial Bus Specification REV 2.0 48 MHz PLL for Full-speed Bus Operation : data transfer rates at 12 Mbit/s Fully independant 176 bytes USB DPRAM for endpoint memory allocation Endpoint 0 for Control Transfers: from 8 up to 64-bytes 4 Programmable Endpoints: IN or Out Directions Bulk, Interrupt and IsochronousTransfers Programmable maximum packet size from 8 to 64 bytes Programmable single or double buffer Suspend/Resume Interrupts Microcontroller reset on USB Bus Reset without detach USB Bus Disconnection on Microcontroller Request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATMEGA32U2 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 1 KB SRAM, 22 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, USART, programmable watchdog timer with internal oscillator, SPI serial port, debugWIRE interface for on-chip debugging and programming, and five software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features USB 2.0 Full-speed Device Module with Interrupt on Transfer Completion Complies fully with Universal Serial Bus Specification REV 2.0 48 MHz PLL for Full-speed Bus Operation : data transfer rates at 12 Mbit/s Fully independant 176 bytes USB DPRAM for endpoint memory allocation Endpoint 0 for Control Transfers: from 8 up to 64-bytes 4 Programmable Endpoints: IN or Out Directions Bulk, Interrupt and IsochronousTransfers Programmable maximum packet size from 8 to 64 bytes Programmable single or double buffer Suspend/Resume Interrupts Microcontroller reset on USB Bus Reset without detach USB Bus Disconnection on Microcontroller Request

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 1 KB SRAM, 22 general purpose I/O lines, 32 general purpose working registers, two flexible timer/counters with compare modes and PWM, USART, programmable watchdog timer with internal oscillator, SPI serial port, debugWIRE interface for on-chip debugging and programming, and five software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Additional Features

    • USB 2.0 Full-speed Device Module with Interrupt on Transfer Completion
      • Complies fully with Universal Serial Bus Specification REV 2.0
      • 48 MHz PLL for Full-speed Bus Operation : data transfer rates at 12 Mbit/s
      • Fully independant 176 bytes USB DPRAM for endpoint memory allocation
      • Endpoint 0 for Control Transfers: from 8 up to 64-bytes
      • 4 Programmable Endpoints:
        • IN or Out Directions
        • Bulk, Interrupt and IsochronousTransfers
        • Programmable maximum packet size from 8 to 64 bytes
        • Programmable single or double buffer
      • Suspend/Resume Interrupts
      • Microcontroller reset on USB Bus Reset without detach
      • USB Bus Disconnection on Microcontroller Request
Supplier's Site Datasheet
END - OF - LIFE - ATMEGA32U2 - 1149409-ATMEGA32U2 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATMEGA32U2
1149409-ATMEGA32U2
END - OF - LIFE - ATMEGA32U2 1149409-ATMEGA32U2
Manufacturer: Atmel Win Source Part Number: 1149409-ATMEGA32U2 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control

Manufacturer: Atmel
Win Source Part Number: 1149409-ATMEGA32U2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATMEGA32U2 1149409-ATMEGA32U2
Product Name END - OF - LIFE - ATMEGA32U2
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 1.02 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details