Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA329V-8AUR ATMEGA329V-8AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 862357-ATMEGA329V-8A UR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 8MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA329 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA329V-8AURCT, ATMEGA329V-8AURDKR, 1611-ATMEGA329V-8AUR CT, 1611-ATMEGA329V-8AUR DKR, ATMEGA329V-8AURTR, 1611-ATMEGA329V-8AUR TR, ATMEGA329V-8AUR-ND, ATMEGA329V8AUR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862357-ATMEGA329V-8A UR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 8MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA329 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA329V-8AURCT, ATMEGA329V-8AURDKR, 1611-ATMEGA329V-8AUR CT, 1611-ATMEGA329V-8AUR DKR, ATMEGA329V-8AURTR, 1611-ATMEGA329V-8AUR TR, ATMEGA329V-8AUR-ND, ATMEGA329V8AUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AUR - 862357-ATMEGA329V-8AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AUR
862357-ATMEGA329V-8AUR
Embedded - Embedded - Microcontrollers - ATMEGA329V-8AUR 862357-ATMEGA329V-8AUR
Manufacturer: Microchip Technology Win Source Part Number: 862357-ATMEGA329V-8A UR Series: AVR® ATmega Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 8MHz Package: Reel - TR Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART, USI Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA329 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATMEGA329V-8AURCT, ATMEGA329V-8AURDKR, 1611-ATMEGA329V-8AUR CT, 1611-ATMEGA329V-8AUR DKR, ATMEGA329V-8AURTR, 1611-ATMEGA329V-8AUR TR, ATMEGA329V-8AUR-ND, ATMEGA329V8AUR

Manufacturer: Microchip Technology
Win Source Part Number: 862357-ATMEGA329V-8AUR
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 8MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART, USI
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATMEGA329
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATMEGA329V-8AURCT, ATMEGA329V-8AURDKR, 1611-ATMEGA329V-8AURCT, 1611-ATMEGA329V-8AURDKR, ATMEGA329V-8AURTR, 1611-ATMEGA329V-8AURTR, ATMEGA329V-8AUR-ND, ATMEGA329V8AUR

Buy Now Datasheet
Microcontrollers - ATMEGA329V-8AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329V-8AURTR-ND
Microcontrollers ATMEGA329V-8AURTR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA329V-8AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329V-8AURCT-ND
Microcontrollers ATMEGA329V-8AURCT-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATMEGA329V-8AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATMEGA329V-8AURDKR-ND
Microcontrollers ATMEGA329V-8AURDKR-ND
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA329V-8AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA329V-8AUR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA329V-8AUR
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329V-8AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: ATMEGA329V-8AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA329V-8AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA329V-8AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA329V-8AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA329V-8AUR
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Mcu, 8Bit, Avr, 8Mhz, Vqfn-64; Product Range Microchip - 44AC2200 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 8Mhz, Vqfn-64; Product Range Microchip
44AC2200
Mcu, 8Bit, Avr, 8Mhz, Vqfn-64; Product Range Microchip 44AC2200
MCU, 8BIT, AVR, 8MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega329 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:53I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, AVR, 8MHZ, VQFN-64; Product Range:AVR ATmega Family ATmega329 Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:53I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATMEGA329V-8AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA329V-8AUR
Microcontrollers ATMEGA329V-8AUR
AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

AVR AVR® ATmega Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA329V-8AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA329V-8AUR
Embedded - Microcontrollers ATMEGA329V-8AUR
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATMEGA329V-8AUR
8-bit Microcontrollers - MCU ATMEGA329V-8AUR
8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-8MHZ 1.8V

8-bit Microcontrollers - MCU AVR 32KB FLSH 1KB EE 2KB SRAM-8MHZ 1.8V

Buy Now Datasheet
Microcontrollers - ATMEGA329V-8AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATMEGA329V-8AUR
Microcontrollers ATMEGA329V-8AUR
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862357-ATMEGA329V-8AUR ATMEGA329V-8AURTR-ND 685-ATMEGA329V-8AUR ATMEGA329V-8AUR 44AC2200 ATMEGA329V-8AUR ATMEGA329V-8AUR ATMEGA329V-8AUR ATMEGA329V-8AUR
Product Name Embedded - Embedded - Microcontrollers - ATMEGA329V-8AUR Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Avr, 8Mhz, Vqfn-64; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers