AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-10 MHZ 105C
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 10MHZ, QFN-64; Product Range:ATMega Microcontrollers; CPU Speed:10MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 64QFN
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
IC MCU 8BIT 32KB FLASH 64QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATMEGA329PV-10MN-ND | ATMEGA329PV-10MN | 68T2971 | ATMEGA329PV-10MN | ATMEGA329PV-10MN | ATMEGA329PV-10MN |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Atmega, 10Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |