Microchip Technology, Inc. Newer Device Available ATMEGA3290PA ATMEGA3290P

Description
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA3290PA Additional Features 4 x 40 Segment LCD Driver High Endurance Non-volatile Memory Segments
Datasheet
Description
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA3290PA Additional Features 4 x 40 Segment LCD Driver High Endurance Non-volatile Memory Segments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATMEGA3290PA - ATMEGA3290P - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATMEGA3290PA
ATMEGA3290P
Newer Device Available ATMEGA3290PA ATMEGA3290P
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. For product comparison, please consider: ATMEGA3290PA Additional Features 4 x 40 Segment LCD Driver High Endurance Non-volatile Memory Segments

The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging support, and programming, complete on-chip LCD controller with internal contrast control, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

For product comparison, please consider: ATMEGA3290PA

Additional Features

    • 4 x 40 Segment LCD Driver
    • High Endurance Non-volatile Memory Segments
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA3290P
Product Name Newer Device Available ATMEGA3290PA
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8909002528 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details