IC MCU 8BIT 32KB FLASH 32VFQFN Product overview: ATMEGA328PB-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA328PB-MUR can be used for catalog matching and distributor lookup.
Win Source Part Number: 969703-ATMEGA328PB-M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATmega, Functional Safety (FuSa)
Core Processor: AVR
Speed: 20MHz
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATMEGA328PB-MUR-ND,A
Base Product Number: ATMEGA328
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VFQFN (5x5)
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VFQFN (5x5)
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VFQFN (5x5)
IC MCU 8BIT 32KB FLASH 32VFQFN
IC MCU 8BIT 32KB FLASH 32VFQFN
IC MCU 8BIT 32KB FLASH 32VFQFN
AVR AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-VFQFN (5x5)
8-bit Microcontrollers - MCU ATMEGA328PB IND TEMP QFN T&R
MICROCHIP - ATMEGA328PB-MUR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA328PB-MUR | 969703-ATMEGA328PB-MUR | ATMEGA328PB-MURDKR-ND | ATMEGA328PB-MUR | ATMEGA328PB-MUR | ATMEGA328PB-MUR | ATMEGA328PB-MUR | ATMEGA328PB-MUR | 536-ATMEGA328PB-MUR |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | MICROCHIP - ATMEGA328PB-MUR - 8-Bit-MCU, AVR Family ATmega328 Series Microcontrollers, 20 MHz, 32 KB, 2 KB, 32 Pin(s), VQFN |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 1 KB | 32 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |