The Microcontroller MCU, 8 Bit, Atmega, 20MHz, VQFN-64 is a high-performance, low-power microcontroller featuring an advanced RISC architecture. It supports up to 20 MIPS throughput at 20 MHz and includes 32 general-purpose working registers. The device offers in-system programmable flash memory options of 32 KB, along with 2 KB of SRAM and 1 KB of EEPROM. It is designed for a wide temperature range of -40°C to 85°C and operates at a voltage range of 1.8V to 5.5V. This microcontroller includes various peripheral features such as multiple timer/counters, PWM channels, and an 8-channel 10-bit ADC. It also supports JTAG for debugging and programming, as well as an optional boot code section for software security. The device is equipped with low-power modes, making it suitable for energy-sensitive applications. With 54 programmable I/O lines and a compact VQFN-64 package, this microcontroller is ideal for a variety of embedded applications.
IC MCU 8BIT 32KB FLASH 64QFN Product overview: ATMEGA325A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA325A-MU can be used for catalog matching and distributor lookup.
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® ATmega
Package: Tray
Core Processor: AVR
Core Size: 8-Bit
Product Status: Active
Base Product Number: ATMEGA325
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 64-QFN (9x9)
8-bit Microcontrollers - MCU AVR 32K FLSH 2K SRAM 1KB EE-20MHz IND
MICROCONTROLLER MCU, 8 BIT, ATMEGA, 20MHZ, VQFN-64; Product Range:ATMega Microcontrollers; CPU Speed:20MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:VQFN; No. of I/O s:54I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 64QFN
IC MCU 8BIT 32KB FLASH 64QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATMEGA325A-MU | ATMEGA325A-MU-ND | ATMEGA325A-MU | ATMEGA325A-MU | 68T2895 | ATMEGA325A-MU | ATMEGA325A-MU | |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Atmega, 20Mhz, Vqfn-64; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 1 KB | 32 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |