Microchip Technology, Inc. ATMEGA3250PA

Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.
Datasheet
Description
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 32 KB Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 69 general purpose I/O lines, 32 general purpose working registers, JTAG interface for boundary-scan, on-chip debugging and programming, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, universal serial interface (USI) with start condition detector, an 8-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, SPI serial port, and five software selectable power saving modes.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA3250PA
Features PWM
Bits 8 Bit; 16 Bit
Number 2
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details