Microchip Technology, Inc. ATMEGA324PB

Description
The high-performance Microchip 8-bit AVR® RISC-based picoPower® microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 39 general purpose I/O lines, 32 general purpose working registers, five flexible timer/counters with compare modes, internal and external interrupts, three USARTs with wake-up on start of transmission, two byte-oriented Two-Wire serial interface, two SPI serial ports, one 8-channel 10-bit ADC with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, a JTAG (IEEE® 1149.1 compliant) test interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 1.8-5.5 volts. The ATmega324PB features the successful QTouch® Peripheral Touch Controller (PTC). The PTC acquires signals to detect touch on capacitive sensors and supports both self- and mutual-capacitance sensors. The ATmega324PB PTC is supported by the Microchip QTouch Composer development tool (QTouch Library project builder and QTouch Analyzer). It provides a faster and less complex capacitive touch implementation in any application. The ATmega324PB supports 32 buttons in self-capacitance mode or up to 256 buttons in mutual-capacitance mode. Mix-and-match mutual-and self-capacitance sensors are possible. Only one pin is required per electrode, and no external components are required, delivering savings on the BOM cost compared to competing solutions. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features 131 Powerful Instructions Most Single Clock Cycle Execution 32 x 8 General Purpose Working Registers Fully Static Operation Up to 20 MIPS Throughput at 20 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-Programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase Cycles: 10,000 Flash/100,000 EEPROM Data retention: 20 years at 85°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security Capacitive Touch Buttons, Sliders and Wheels 24 Self-Cap Channels and 144 Mutual Cap Channels Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode Real Time Counter with Separate Oscillator Ten PWM Channels 8-channel 10-bit ADC in TQFP and QFN/MLF package ThreeProgrammable Serial USARTs Two Master/Slave SPI Serial Interfaces Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible) Programmable Watchdog Timer with Separate On-chip Oscillator On-Chip Analog Comparator Interrupt and Wake-Up on Pin Change Power-On Reset and Programmable Brown-Out Detection Internal 8 MHz Calibrated Oscillator External and Internal Interrupt Sources Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure Individual Serial Number to Represent a Unique ID 39 Programmable I/O Lines 44-pin TQFP and 44-pin QFN/MLF 1.8-5.5V -40°C to 105°C 0-4 MHz @ 1.8 - 5.5V 0-10 MHz @ 2.7 - 5.5.V 0-20 MHz @ 4.5 - 5.5V Active Mode: 0.24 mA Power-Down Mode: 0.2 μA Power-Save Mode: 1.3 μA (Including 32 kHz RTC)
Datasheet
Description
The high-performance Microchip 8-bit AVR® RISC-based picoPower® microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 39 general purpose I/O lines, 32 general purpose working registers, five flexible timer/counters with compare modes, internal and external interrupts, three USARTs with wake-up on start of transmission, two byte-oriented Two-Wire serial interface, two SPI serial ports, one 8-channel 10-bit ADC with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, a JTAG (IEEE® 1149.1 compliant) test interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 1.8-5.5 volts. The ATmega324PB features the successful QTouch® Peripheral Touch Controller (PTC). The PTC acquires signals to detect touch on capacitive sensors and supports both self- and mutual-capacitance sensors. The ATmega324PB PTC is supported by the Microchip QTouch Composer development tool (QTouch Library project builder and QTouch Analyzer). It provides a faster and less complex capacitive touch implementation in any application. The ATmega324PB supports 32 buttons in self-capacitance mode or up to 256 buttons in mutual-capacitance mode. Mix-and-match mutual-and self-capacitance sensors are possible. Only one pin is required per electrode, and no external components are required, delivering savings on the BOM cost compared to competing solutions. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features 131 Powerful Instructions Most Single Clock Cycle Execution 32 x 8 General Purpose Working Registers Fully Static Operation Up to 20 MIPS Throughput at 20 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-Programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase Cycles: 10,000 Flash/100,000 EEPROM Data retention: 20 years at 85°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security Capacitive Touch Buttons, Sliders and Wheels 24 Self-Cap Channels and 144 Mutual Cap Channels Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode Real Time Counter with Separate Oscillator Ten PWM Channels 8-channel 10-bit ADC in TQFP and QFN/MLF package ThreeProgrammable Serial USARTs Two Master/Slave SPI Serial Interfaces Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible) Programmable Watchdog Timer with Separate On-chip Oscillator On-Chip Analog Comparator Interrupt and Wake-Up on Pin Change Power-On Reset and Programmable Brown-Out Detection Internal 8 MHz Calibrated Oscillator External and Internal Interrupt Sources Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure Individual Serial Number to Represent a Unique ID 39 Programmable I/O Lines 44-pin TQFP and 44-pin QFN/MLF 1.8-5.5V -40°C to 105°C 0-4 MHz @ 1.8 - 5.5V 0-10 MHz @ 2.7 - 5.5.V 0-20 MHz @ 4.5 - 5.5V Active Mode: 0.24 mA Power-Down Mode: 0.2 μA Power-Save Mode: 1.3 μA (Including 32 kHz RTC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The high-performance Microchip 8-bit AVR® RISC-based picoPower® microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 39 general purpose I/O lines, 32 general purpose working registers, five flexible timer/counters with compare modes, internal and external interrupts, three USARTs with wake-up on start of transmission, two byte-oriented Two-Wire serial interface, two SPI serial ports, one 8-channel 10-bit ADC with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, a JTAG (IEEE® 1149.1 compliant) test interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 1.8-5.5 volts. The ATmega324PB features the successful QTouch® Peripheral Touch Controller (PTC). The PTC acquires signals to detect touch on capacitive sensors and supports both self- and mutual-capacitance sensors. The ATmega324PB PTC is supported by the Microchip QTouch Composer development tool (QTouch Library project builder and QTouch Analyzer). It provides a faster and less complex capacitive touch implementation in any application. The ATmega324PB supports 32 buttons in self-capacitance mode or up to 256 buttons in mutual-capacitance mode. Mix-and-match mutual-and self-capacitance sensors are possible. Only one pin is required per electrode, and no external components are required, delivering savings on the BOM cost compared to competing solutions. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. Additional Features 131 Powerful Instructions Most Single Clock Cycle Execution 32 x 8 General Purpose Working Registers Fully Static Operation Up to 20 MIPS Throughput at 20 MHz On-Chip Two-Cycle Multiplier 32 KB of In-System Self-Programmable Flash program memory 1 KB EEPROM 2 KB Internal SRAM Write/Erase Cycles: 10,000 Flash/100,000 EEPROM Data retention: 20 years at 85°C In-System Programming by On-chip Boot Program True Read-While-Write Operation Programming Lock for Software Security Capacitive Touch Buttons, Sliders and Wheels 24 Self-Cap Channels and 144 Mutual Cap Channels Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode Real Time Counter with Separate Oscillator Ten PWM Channels 8-channel 10-bit ADC in TQFP and QFN/MLF package ThreeProgrammable Serial USARTs Two Master/Slave SPI Serial Interfaces Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible) Programmable Watchdog Timer with Separate On-chip Oscillator On-Chip Analog Comparator Interrupt and Wake-Up on Pin Change Power-On Reset and Programmable Brown-Out Detection Internal 8 MHz Calibrated Oscillator External and Internal Interrupt Sources Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure Individual Serial Number to Represent a Unique ID 39 Programmable I/O Lines 44-pin TQFP and 44-pin QFN/MLF 1.8-5.5V -40°C to 105°C 0-4 MHz @ 1.8 - 5.5V 0-10 MHz @ 2.7 - 5.5.V 0-20 MHz @ 4.5 - 5.5V Active Mode: 0.24 mA Power-Down Mode: 0.2 μA Power-Save Mode: 1.3 μA (Including 32 kHz RTC)

The high-performance Microchip 8-bit AVR® RISC-based picoPower® microcontroller combines 32 KB ISP Flash memory with read-while-write capabilities, 1 KB EEPROM, 2 KB SRAM, 39 general purpose I/O lines, 32 general purpose working registers, five flexible timer/counters with compare modes, internal and external interrupts, three USARTs with wake-up on start of transmission, two byte-oriented Two-Wire serial interface, two SPI serial ports, one 8-channel 10-bit ADC with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, a JTAG (IEEE® 1149.1 compliant) test interface for on-chip debugging and programming, and six software selectable power saving modes. The device operates between 1.8-5.5 volts.

The ATmega324PB features the successful QTouch® Peripheral Touch Controller (PTC). The PTC acquires signals to detect touch on capacitive sensors and supports both self- and mutual-capacitance sensors. The ATmega324PB PTC is supported by the Microchip QTouch Composer development tool (QTouch Library project builder and QTouch Analyzer). It provides a faster and less complex capacitive touch implementation in any application.

The ATmega324PB supports 32 buttons in self-capacitance mode or up to 256 buttons in mutual-capacitance mode. Mix-and-match mutual-and self-capacitance sensors are possible. Only one pin is required per electrode, and no external components are required, delivering savings on the BOM cost compared to competing solutions.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Additional Features

  • 131 Powerful Instructions
  • Most Single Clock Cycle Execution
  • 32 x 8 General Purpose Working Registers
  • Fully Static Operation
  • Up to 20 MIPS Throughput at 20 MHz
  • On-Chip Two-Cycle Multiplier
  • 32 KB of In-System Self-Programmable Flash program memory
  • 1 KB EEPROM
  • 2 KB Internal SRAM
  • Write/Erase Cycles: 10,000 Flash/100,000 EEPROM
  • Data retention: 20 years at 85°C
  • In-System Programming by On-chip Boot Program
  • True Read-While-Write Operation
  • Programming Lock for Software Security
  • Capacitive Touch Buttons, Sliders and Wheels
  • 24 Self-Cap Channels and 144 Mutual Cap Channels
  • Two 8-bit Timer/Counters with Separate Prescaler and Compare Mode
  • Three 16-bit Timer/Counters with Separate Prescaler, Compare Mode, and Capture Mode
  • Real Time Counter with Separate Oscillator
  • Ten PWM Channels
  • 8-channel 10-bit ADC in TQFP and QFN/MLF package
  • ThreeProgrammable Serial USARTs
  • Two Master/Slave SPI Serial Interfaces
  • Two Byte-Oriented Two-Wire Serial Interfaces (Philips I2C Compatible)
  • Programmable Watchdog Timer with Separate On-chip Oscillator
  • On-Chip Analog Comparator
  • Interrupt and Wake-Up on Pin Change
  • Power-On Reset and Programmable Brown-Out Detection
  • Internal 8 MHz Calibrated Oscillator
  • External and Internal Interrupt Sources
  • Six Sleep Modes: Idle, ADC Noise Reduction, Power-save, Power-down, Standby, and Extended Standby
  • Clock Failure Detection Mechanism and Switch to Internal 8 MHz RC Oscillator in case of Failure
  • Individual Serial Number to Represent a Unique ID
  • 39 Programmable I/O Lines
  • 44-pin TQFP and 44-pin QFN/MLF
  • 1.8-5.5V
  • -40°C to 105°C
  • 0-4 MHz @ 1.8 - 5.5V
  • 0-10 MHz @ 2.7 - 5.5.V
  • 0-20 MHz @ 4.5 - 5.5V
  • Active Mode: 0.24 mA
  • Power-Down Mode: 0.2 μA
  • Power-Save Mode: 1.3 μA (Including 32 kHz RTC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATMEGA324PB
Features PWM
Bits 8 Bit; 16 Bit
Number 3
RAM 2.05 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details