Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATMEGA324PB-ABTVAO ATMEGA324PB-ABTVAO

Description
Manufacturer: Microchip Technology Win Source Part Number: 862349-ATMEGA324PB-A BTVAO Series: Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA324 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862349-ATMEGA324PB-A BTVAO Series: Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA324 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA324PB-ABTVAO - 862349-ATMEGA324PB-ABTVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA324PB-ABTVAO
862349-ATMEGA324PB-ABTVAO
Embedded - Embedded - Microcontrollers - ATMEGA324PB-ABTVAO 862349-ATMEGA324PB-ABTVAO
Manufacturer: Microchip Technology Win Source Part Number: 862349-ATMEGA324PB-A BTVAO Series: Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATMEGA324 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862349-ATMEGA324PB-ABTVAO
Series: Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATMEGA324
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATMEGA324PB-ABTVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATMEGA324PB-ABTVAO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATMEGA324PB-ABTVAO
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324PB-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PB-ABTV AO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: ATMEGA324PB-ABTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATMEGA324PB-ABTVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATMEGA324PB-ABTVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATMEGA324PB-ABTVAO
Integrated Circuits (ICs) - Embedded - Microcontrollers ATMEGA324PB-ABTVAO
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - ATMEGA324PB-ABTVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATMEGA324PB-ABTVAO
Microcontrollers ATMEGA324PB-ABTVAO
AVR Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

AVR Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now
Embedded - Microcontrollers - ATMEGA324PB-ABTVAO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA324PB-ABTVAO
Embedded - Microcontrollers ATMEGA324PB-ABTVAO
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862349-ATMEGA324PB-ABTVAO 685-ATMEGA324PB-ABTVAO ATMEGA324PB-ABTVAO ATMEGA324PB-ABTVAO ATMEGA324PB-ABTVAO
Product Name Embedded - Embedded - Microcontrollers - ATMEGA324PB-ABTVAO 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details