Microchip Technology, Inc. RF Transceiver ICs ATMEGA256RFR2-ZUR

Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA256RFR2-ZURTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA256RFR2-ZURTR-ND
RF Transceiver ICs ATMEGA256RFR2-ZURTR-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATMEGA256RFR2-ZURDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA256RFR2-ZURDKR-ND
RF Transceiver ICs ATMEGA256RFR2-ZURDKR-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATMEGA256RFR2-ZURCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA256RFR2-ZURCT-ND
RF Transceiver ICs ATMEGA256RFR2-ZURCT-ND
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATMEGA256RFR2-ZUR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATMEGA256RFR2-ZUR
RF Transceiver ICs ATMEGA256RFR2-ZUR
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATMEGA256RFR2-ZURTR-ND ATMEGA256RFR2-ZUR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee Zigbee®
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343026-01 - CYBT-343026-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
2 suppliers
RF Receivers - 336-1740-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 19.2 mA
View Details
Interface - Drivers, Receivers, Transceivers - 100314PC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details