Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55512 CYW55512

Description
Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that goes beyond wireless standards. This optimized, power-efficient design is made for smart home, wearables, and small form-factor applications. It offers an cost-effective balance of advanced Wi-Fi 6 and Bluetooth®/BLE features with performance and power savings for your IoT connectivity needs. Summary of Features 1x1, Dual-Band 2.4/5GHz, 20MHz Wi-Fi 6 OFDMA, MU-MIMO, TWT, BSS Coloring, DCM STA and SoftAP mode Network offload power save features WPA2 and WPA3 Security SDIO and GSPI Host Interface Bluetooth®/BLE 5.4 Bluetooth A2DP, HFP Audio, LE Audio LE long range, 2Mbps, Adv. Extensions UART or SDIO shared with Wi-Fi -40 to +85C operating temperature range Secure boot, encryption, authentication Benefits Optimized for IoT application demands Boosts network efficiency Improves range and saves power Bluetooth/BLE Audio hosted or embedded Multi-layer security improves protection Potential Applications Smart home IoT and industrial IoT (IIoT) IP cameras and video door bells Smart door locks Appliances Smart watches Smart glasses Sensors Smart speakers Smart lighting Embedded Edge Wi-Fi 6/6E Podcast Designers who used this product also designed with BGS13SN8 | RF Switches BGS12WN6 | RF Switches BGS13SN8 | RF Switches BGS12WN6 | RF Switches BGS13SN8 | RF Switches BGS12WN6 | RF Switches
Request a Quote Datasheet
Description
Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that goes beyond wireless standards. This optimized, power-efficient design is made for smart home, wearables, and small form-factor applications. It offers an cost-effective balance of advanced Wi-Fi 6 and Bluetooth®/BLE features with performance and power savings for your IoT connectivity needs. Summary of Features 1x1, Dual-Band 2.4/5GHz, 20MHz Wi-Fi 6 OFDMA, MU-MIMO, TWT, BSS Coloring, DCM STA and SoftAP mode Network offload power save features WPA2 and WPA3 Security SDIO and GSPI Host Interface Bluetooth®/BLE 5.4 Bluetooth A2DP, HFP Audio, LE Audio LE long range, 2Mbps, Adv. Extensions UART or SDIO shared with Wi-Fi -40 to +85C operating temperature range Secure boot, encryption, authentication Benefits Optimized for IoT application demands Boosts network efficiency Improves range and saves power Bluetooth/BLE Audio hosted or embedded Multi-layer security improves protection Potential Applications Smart home IoT and industrial IoT (IIoT) IP cameras and video door bells Smart door locks Appliances Smart watches Smart glasses Sensors Smart speakers Smart lighting Embedded Edge Wi-Fi 6/6E Podcast Designers who used this product also designed with BGS13SN8 | RF Switches BGS12WN6 | RF Switches BGS13SN8 | RF Switches BGS12WN6 | RF Switches BGS13SN8 | RF Switches BGS12WN6 | RF Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55512 - CYW55512 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55512
CYW55512
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55512 CYW55512
Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that goes beyond wireless standards. This optimized, power-efficient design is made for smart home, wearables, and small form-factor applications. It offers an cost-effective balance of advanced Wi-Fi 6 and Bluetooth®/BLE features with performance and power savings for your IoT connectivity needs. Summary of Features 1x1, Dual-Band 2.4/5GHz, 20MHz Wi-Fi 6 OFDMA, MU-MIMO, TWT, BSS Coloring, DCM STA and SoftAP mode Network offload power save features WPA2 and WPA3 Security SDIO and GSPI Host Interface Bluetooth®/BLE 5.4 Bluetooth A2DP, HFP Audio, LE Audio LE long range, 2Mbps, Adv. Extensions UART or SDIO shared with Wi-Fi -40 to +85C operating temperature range Secure boot, encryption, authentication Benefits Optimized for IoT application demands Boosts network efficiency Improves range and saves power Bluetooth/BLE Audio hosted or embedded Multi-layer security improves protection Potential Applications Smart home IoT and industrial IoT (IIoT) IP cameras and video door bells Smart door locks Appliances Smart watches Smart glasses Sensors Smart speakers Smart lighting Embedded Edge Wi-Fi 6/6E Podcast Designers who used this product also designed with BGS13SN8 | RF Switches BGS12WN6 | RF Switches BGS13SN8 | RF Switches BGS12WN6 | RF Switches BGS13SN8 | RF Switches BGS12WN6 | RF Switches

Wi-Fi 6 Dual-Band Wi-Fi and Bluetooth® / Bluetooth® Low-Energy 5.4 Combo IC

The high-performance, low-power AIROC™ CYW55512 dual-band Wi-Fi 6 and Bluetooth® 5.4 single-chip combo delivers secure, reliable connectivity that goes beyond wireless standards. This optimized, power-efficient design is made for smart home, wearables, and small form-factor applications. It offers an cost-effective balance of advanced Wi-Fi 6 and Bluetooth®/BLE features with performance and power savings for your IoT connectivity needs.


Summary of Features

  • 1x1, Dual-Band 2.4/5GHz, 20MHz Wi-Fi 6
  • OFDMA, MU-MIMO, TWT, BSS Coloring, DCM
  • STA and SoftAP mode
  • Network offload power save features
  • WPA2 and WPA3 Security
  • SDIO and GSPI Host Interface
  • Bluetooth®/BLE 5.4
  • Bluetooth A2DP, HFP Audio, LE Audio
  • LE long range, 2Mbps, Adv. Extensions
  • UART or SDIO shared with Wi-Fi
  • -40 to +85C operating temperature range
  • Secure boot, encryption, authentication

Benefits

  • Optimized for IoT application demands
  • Boosts network efficiency
  • Improves range and saves power
  • Bluetooth/BLE Audio hosted or embedded
  • Multi-layer security improves protection

Potential Applications

  • Smart home
  • IoT and industrial IoT (IIoT)
  • IP cameras and video door bells
  • Smart door locks
  • Appliances
  • Smart watches
  • Smart glasses
  • Sensors
  • Smart speakers
  • Smart lighting

Embedded Edge Wi-Fi 6/6E Podcast


Designers who used this product also designed with


  • BGS13SN8 |
    RF Switches
  • BGS12WN6 |
    RF Switches
  • BGS13SN8 |
    RF Switches
  • BGS12WN6 |
    RF Switches
  • BGS13SN8 |
    RF Switches
  • BGS12WN6 |
    RF Switches
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW55512
Product Name Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55512
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM4354KKWBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4356 - CYW4356 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Transceiver ICs - 448-CYBL10462-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-253059-02 - CYBT-253059-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.6 V 3.3 V
View Details