Microchip Technology, Inc. RF Transceiver ICs ATMEGA128RFA1-ZU

Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 64-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATMEGA128RFA1-ZU-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATMEGA128RFA1-ZU-ND
RF Transceiver ICs ATMEGA128RFA1-ZU-ND
IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 64-VFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 64-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATMEGA128RFA1-ZU - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATMEGA128RFA1-ZU
RF Transceiver ICs ATMEGA128RFA1-ZU
IC RF TXRX+MCU 802.15.4 64VFQFN

IC RF TXRX+MCU 802.15.4 64VFQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATMEGA128RFA1-ZU-ND ATMEGA128RFA1-ZU
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology ZigBee 6LoWPAN, Zigbee®
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - 863-SI47901A2GE2AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32CNSR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details