Infineon Technologies AG RF Transceiver ICs CYW20736E

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-TFLGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-TFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 448-CYW20736E-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
448-CYW20736E-ND
RF Transceiver ICs 448-CYW20736E-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-TFLGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 48-TFLGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 448-CYW20736E-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2415-C-FT-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details