Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENERGY METERS AND OPTICAL POWER METERS
MICROCHIP TECHNOLOGY, INC.
ATM90E26-YU-R -- PMIC - ENERGY METERING
Microchip Technology, Inc.
PMIC - Energy Metering
ATM90E26-YU-R
Description
IC ENERGY METER 1.8V/3V 28SSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC ENERGY METER 1.8V/3V 28SSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Energy Metering
ATM90E26-YU-R
PMIC - Energy Metering
ATM90E26-YU-R
IC ENERGY METER 1.8V/3V 28SSOP
IC ENERGY METER 1.8V/3V 28SSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Energy Meters and Optical Power Meters
Product Number
ATM90E26-YU-R
Product Name
PMIC - Energy Metering
Optical Meter Type
Energy
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7M.38 - 80 A bi-directional multi-functional energy meter
7M3884000312
Specs
Optical Meter Type
Energy
View Details
Newport MKS
Optical Power Meter Kit,1919-R, 918D-SL-OD3R Sensor, 400-1100 nm, 2 W
PMKIT-12-04
Specs
Optical Meter Type
Power
Wavelength Range
400 to 1100 nm (4000 to 11000 Å)
Power Range
2 watts
View Details
PI (Physik Instrumente) L.P.
High-Resolution Photometer
F-712.IRP
Specs
Optical Meter Type
Power
Wavelength Range
600 to 1700 nm (6000 to 17000 Å)
Operating Temperature
5 to 40 C (41 to 104 F)
View Details
RS Components, Ltd.
Energy Meters
2605857
Specs
Optical Meter Type
Energy
Display type
LCD; Backlit Mirror Scale
View Details