Texas Instruments Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R4-7JC PAL20R4-7JC

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1235187-PAL20R4-7JC Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1235187-PAL20R4-7JC Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R4-7JC - 1235187-PAL20R4-7JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R4-7JC
1235187-PAL20R4-7JC
Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R4-7JC 1235187-PAL20R4-7JC
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1235187-PAL20R4-7JC Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1235187-PAL20R4-7JC
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1235187-PAL20R4-7JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - PAL20R4-7JC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30ETC144-1 - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 92 pins
View Details
CPLD Programmable Logic Device - 719-GAL20V8QS-25LVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type CPLD
Macrocells 8
Package Type Other; Bulk
View Details
3 suppliers
Connect Tech Inc.
Specs
Device Type FPGA
Supply Voltage 5V
System Gates 500000
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Device Type SERDES
Power Dissipation 525 milliwatts
Package Type Other (optional feature)
View Details