Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ATAVRXBNDL

Description
Win Source Part Number: 1342649-ATAVRXBNDL Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: AVR® ATxmega Type: MCU 8-Bit Core Processor: AVR Package: Box Standard Package: 1 Contents: Board(s) , LCD Utilized IC / Part: ATxmega128A1 Board Type: Evaluation Platform Platform: Xplained Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342649-ATAVRXBNDL Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: AVR® ATxmega Type: MCU 8-Bit Core Processor: AVR Package: Box Standard Package: 1 Contents: Board(s) , LCD Utilized IC / Part: ATxmega128A1 Board Type: Evaluation Platform Platform: Xplained Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342649-ATAVRXBNDL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342649-ATAVRXBNDL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342649-ATAVRXBNDL
Win Source Part Number: 1342649-ATAVRXBNDL Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: AVR® ATxmega Type: MCU 8-Bit Core Processor: AVR Package: Box Standard Package: 1 Contents: Board(s) , LCD Utilized IC / Part: ATxmega128A1 Board Type: Evaluation Platform Platform: Xplained Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342649-ATAVRXBNDL
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: AVR® ATxmega
Type: MCU 8-Bit
Core Processor: AVR
Package: Box
Standard Package: 1
Contents: Board(s) , LCD
Utilized IC / Part: ATxmega128A1
Board Type: Evaluation Platform
Platform: Xplained
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATAVRXBNDL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATAVRXBNDL
XPLAINED ATXMEGA128A1 EVAL BRD

XPLAINED ATXMEGA128A1 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342649-ATAVRXBNDL ATAVRXBNDL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305106 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBT-213043-MESH-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details