Microchip Technology, Inc. Embedded Processors and Controllers - ATAVR-MICTOR38 ATAVR-MICTOR38

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032805-ATAVR-MICTOR 38 Termination: SMD/SMT Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Wire RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032805-ATAVR-MICTOR 38 Termination: SMD/SMT Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Wire RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ATAVR-MICTOR38 - 1032805-ATAVR-MICTOR38 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ATAVR-MICTOR38
1032805-ATAVR-MICTOR38
Embedded Processors and Controllers - ATAVR-MICTOR38 1032805-ATAVR-MICTOR38
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032805-ATAVR-MICTOR 38 Termination: SMD/SMT Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Wire RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032805-ATAVR-MICTOR38
Termination: SMD/SMT
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Wire
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1032805-ATAVR-MICTOR38
Product Name Embedded Processors and Controllers - ATAVR-MICTOR38
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Power Switch ICs - 7512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface - Interface - Controllers - ADM6999GX-A2-T-1 - 767950-ADM6999GX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers