Win Source Part Number: 1342664-ATASTK512-EK
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transmitter, Receiver
Package: Box
For Use With/Related Products: Atmel STK®500
Standard Package: 1
Frequency: 868MHz
Supplied Contents: Board(s)
ECCN: 5A002A1
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
Mfr: Microchip Technology
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1342664-ATASTK512-EK3-AUT |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards |
| Category | Developement Board |