Microchip Technology, Inc. Memory - EEPROM - ATAES132-MAH-EQ-T ATAES132-MAH-EQ-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 769152-ATAES132-MAH- EQ-T Series: CryptoAuthentication Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 32Kb (2K x 16) Part Status: Obsolete(EOL) Family Name: ATAES132 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 9ms Memory Interface: SPI Manufacturer Package: 8-UDFN (2x3) Alternative Parts (Cross-Reference): S-29630ADFJA; S-29630ADPA; ATAES132A-MAHEQ-T; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 769152-ATAES132-MAH- EQ-T Series: CryptoAuthentication Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 32Kb (2K x 16) Part Status: Obsolete(EOL) Family Name: ATAES132 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 9ms Memory Interface: SPI Manufacturer Package: 8-UDFN (2x3) Alternative Parts (Cross-Reference): S-29630ADFJA; S-29630ADPA; ATAES132A-MAHEQ-T; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - ATAES132-MAH-EQ-T - 769152-ATAES132-MAH-EQ-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - ATAES132-MAH-EQ-T
769152-ATAES132-MAH-EQ-T
Memory - EEPROM - ATAES132-MAH-EQ-T 769152-ATAES132-MAH-EQ-T
Manufacturer: Microchip Technology Win Source Part Number: 769152-ATAES132-MAH- EQ-T Series: CryptoAuthentication Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-UFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 32Kb (2K x 16) Part Status: Obsolete(EOL) Family Name: ATAES132 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 9ms Memory Interface: SPI Manufacturer Package: 8-UDFN (2x3) Alternative Parts (Cross-Reference): S-29630ADFJA; S-29630ADPA; ATAES132A-MAHEQ-T; ECCN: 5A992.c Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769152-ATAES132-MAH-EQ-T
Series: CryptoAuthentication
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (2K x 16)
Part Status: Obsolete(EOL)
Family Name: ATAES132
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 9ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN (2x3)
Alternative Parts (Cross-Reference): S-29630ADFJA; S-29630ADPA; ATAES132A-MAHEQ-T;
ECCN: 5A992.c
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 769152-ATAES132-MAH-EQ-T
Product Name Memory - EEPROM - ATAES132-MAH-EQ-T
Memory Category EEPROM; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT34C02BY5-10YU-1.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers