Microchip Technology, Inc. RFID Evaluation and Development Kits, Boards - ATAB5276 ATAB5276

Description
Manufacturer: Microchip Technology Win Source Part Number: ATAB5276-63383 Series: SmartRF Type: LF Antenna Driver Frequency: 125kHz Part Status: Obsolete Supplied Contents: Board Categories: RF/IF and RFID Related Parts: ATA5276 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: ATAB5276-63383 Series: SmartRF Type: LF Antenna Driver Frequency: 125kHz Part Status: Obsolete Supplied Contents: Board Categories: RF/IF and RFID Related Parts: ATA5276 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFID Evaluation and Development Kits, Boards - ATAB5276 - ATAB5276-63383 - Win Source Electronics
Laguna Hills, CA, United States
RFID Evaluation and Development Kits, Boards - ATAB5276
ATAB5276-63383
RFID Evaluation and Development Kits, Boards - ATAB5276 ATAB5276-63383
Manufacturer: Microchip Technology Win Source Part Number: ATAB5276-63383 Series: SmartRF Type: LF Antenna Driver Frequency: 125kHz Part Status: Obsolete Supplied Contents: Board Categories: RF/IF and RFID Related Parts: ATA5276 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: ATAB5276-63383
Series: SmartRF
Type: LF Antenna Driver
Frequency: 125kHz
Part Status: Obsolete
Supplied Contents: Board
Categories: RF/IF and RFID
Related Parts: ATA5276
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number ATAB5276-63383
Product Name RFID Evaluation and Development Kits, Boards - ATAB5276
Frequency 125000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details