Microchip Technology, Inc. RF Transceiver ICs ATA8520E-GHQW

Description
IC RF TxRx + MCU 868MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 868MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA8520E-GHQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA8520E-GHQWTR-ND
RF Transceiver ICs ATA8520E-GHQWTR-ND
IC RF TxRx + MCU 868MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU 868MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA8520E-GHQWTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 868 MHz
Data Rate 0.6000 kbps
Bias Current 10.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51422-QFAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details