IC RF TxRx + MCU General ISM < 1GHz SIGFOX™ 868MHz 32-VFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ATA8520D-GHPWTR-ND |
| Product Name | RF Transceiver ICs |
| Device Type | Transceiver |
| Technology | SIGFOX™ |
| Operating Frequency | 868 MHz |
| Data Rate | 0.6000 kbps |