Microchip Technology, Inc. RF Transceiver ICs ATA8515-GHQW

Description
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA8515-GHQWCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA8515-GHQWCT-ND
RF Transceiver ICs ATA8515-GHQWCT-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATA8515-GHQWTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA8515-GHQWTR-ND
RF Transceiver ICs ATA8515-GHQWTR-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - ATA8515-GHQWDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATA8515-GHQWDKR-ND
RF Transceiver ICs ATA8515-GHQWDKR-ND
IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM < 1GHz 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATA8515-GHQWCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 315 to 915 MHz
Bias Current 10.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QM33110WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Telecom - SI3050-E1-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "20-TSSOP (0.173"", 4.40mm Width)"
View Details