Microchip Technology, Inc. High Temperature Triple Half-bridge Driver with SPI Control andPWM ATA6832C

Description
Fully protected triple half bridge driver designed in SOI technology that allows especially the control of motors by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers, internally connected to form three half-bridges, can drive currents up to 1.0A. Its high PWM frequency capability can smoothly control two DC motors or a BLDC motor. SOI technology allows junction temperatures of up to 200°C and enables new cost effective board design possibilities to achieve complex mechatronic solutions. Additional Features Supply voltage up to 40V RDSon typically 0.8Ω at 25°C, maximum 1.8Ω at 200°C Up to 1.0A output current Three half-bridge outputs formed by three high-side and three low-side drivers Capable of switching loads such as DC motors, bulbs, resistors, capacitors, and inductors PWM capability up to 25kHz for each high-side output controlled by external PWM signal No shoot-through current Outputs short-circuit protected Selective overtemperature protection for each switch and overtemperature prewarning Undervoltage protection Various diagnostic functions such as shorted output, open load, overtemperature and power-supply fail detection Serial data interface, Daisy Chain capable, up to 2MHz clock frequency QFN18 package
Datasheet
Description
Fully protected triple half bridge driver designed in SOI technology that allows especially the control of motors by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers, internally connected to form three half-bridges, can drive currents up to 1.0A. Its high PWM frequency capability can smoothly control two DC motors or a BLDC motor. SOI technology allows junction temperatures of up to 200°C and enables new cost effective board design possibilities to achieve complex mechatronic solutions. Additional Features Supply voltage up to 40V RDSon typically 0.8Ω at 25°C, maximum 1.8Ω at 200°C Up to 1.0A output current Three half-bridge outputs formed by three high-side and three low-side drivers Capable of switching loads such as DC motors, bulbs, resistors, capacitors, and inductors PWM capability up to 25kHz for each high-side output controlled by external PWM signal No shoot-through current Outputs short-circuit protected Selective overtemperature protection for each switch and overtemperature prewarning Undervoltage protection Various diagnostic functions such as shorted output, open load, overtemperature and power-supply fail detection Serial data interface, Daisy Chain capable, up to 2MHz clock frequency QFN18 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Triple Half-bridge Driver with SPI Control andPWM - ATA6832C - Microchip Technology, Inc.
Chandler, AZ, United States
High Temperature Triple Half-bridge Driver with SPI Control andPWM
ATA6832C
High Temperature Triple Half-bridge Driver with SPI Control andPWM ATA6832C
Fully protected triple half bridge driver designed in SOI technology that allows especially the control of motors by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers, internally connected to form three half-bridges, can drive currents up to 1.0A. Its high PWM frequency capability can smoothly control two DC motors or a BLDC motor. SOI technology allows junction temperatures of up to 200°C and enables new cost effective board design possibilities to achieve complex mechatronic solutions. Additional Features Supply voltage up to 40V RDSon typically 0.8Ω at 25°C, maximum 1.8Ω at 200°C Up to 1.0A output current Three half-bridge outputs formed by three high-side and three low-side drivers Capable of switching loads such as DC motors, bulbs, resistors, capacitors, and inductors PWM capability up to 25kHz for each high-side output controlled by external PWM signal No shoot-through current Outputs short-circuit protected Selective overtemperature protection for each switch and overtemperature prewarning Undervoltage protection Various diagnostic functions such as shorted output, open load, overtemperature and power-supply fail detection Serial data interface, Daisy Chain capable, up to 2MHz clock frequency QFN18 package

Fully protected triple half bridge driver designed in SOI technology that allows especially the control of motors by a microcontroller in automotive and industrial applications. Each of the three high-side and three low-side drivers, internally connected to form three half-bridges, can drive currents up to 1.0A. Its high PWM frequency capability can smoothly control two DC motors or a BLDC motor. SOI technology allows junction temperatures of up to 200°C and enables new cost effective board design possibilities to achieve complex mechatronic solutions.

Additional Features

    • Supply voltage up to 40V
    • RDSon typically 0.8Ω at 25°C, maximum 1.8Ω at 200°C
    • Up to 1.0A output current
    • Three half-bridge outputs formed by three high-side and three low-side drivers
    • Capable of switching loads such as DC motors, bulbs, resistors, capacitors, and inductors
    • PWM capability up to 25kHz for each high-side output controlled by external PWM signal
    • No shoot-through current
    • Outputs short-circuit protected
    • Selective overtemperature protection for each switch and overtemperature prewarning
    • Undervoltage protection
    • Various diagnostic functions such as shorted output, open load, overtemperature and power-supply fail detection
    • Serial data interface, Daisy Chain capable, up to 2MHz clock frequency
    • QFN18 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number ATA6832C
Product Name High Temperature Triple Half-bridge Driver with SPI Control andPWM
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ29702DSER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS710B0EJ V50 - TLS710B0EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC04AD,118 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details