Microchip Technology, Inc. Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers ATA6826C-TUQW

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Output Configuration: Half Bridge (3) Product Status: Active Applications: Bulbs, DC Motors, Resistors Interface: SPI Load Type: Inductive, Capacitive, Resistive Technology: DMOS Rds On (Typ): 1.5Ohm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Output Configuration: Half Bridge (3) Product Status: Active Applications: Bulbs, DC Motors, Resistors Interface: SPI Load Type: Inductive, Capacitive, Resistive Technology: DMOS Rds On (Typ): 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Output Configuration: Half Bridge (3) Product Status: Active Applications: Bulbs, DC Motors, Resistors Interface: SPI Load Type: Inductive, Capacitive, Resistive Technology: DMOS Rds On (Typ): 1.5Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Series: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Output Configuration: Half Bridge (3)
Product Status: Active
Applications: Bulbs, DC Motors, Resistors
Interface: SPI
Load Type: Inductive, Capacitive, Resistive
Technology: DMOS
Rds On (Typ): 1.5Ohm

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - ATA6826C-TUQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
ATA6826C-TUQW
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers ATA6826C-TUQW
IC HALF BRIDGE DRIVER 1A 14SOIC

IC HALF BRIDGE DRIVER 1A 14SOIC

Supplier's Site
Full Half-Bridge Drivers - ATA6826C-TUQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
ATA6826C-TUQW
Full Half-Bridge Drivers ATA6826C-TUQW
Half Bridge (3) Driver Bulbs, DC Motors, Resistors DMOS 14-SOIC

Half Bridge (3) Driver Bulbs, DC Motors, Resistors DMOS 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number ATA6826C-TUQW ATA6826C-TUQW
Product Name Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 5.25 to 4.75 volts 4.75 to 5.25 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8503EECTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0250 amps
View Details
Clock Buffers, Drivers - SI53352BD12533-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC208NSG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details