Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6663-FAQW-1 ATA6663-FAQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019988-ATA6663-FAQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019988-ATA6663-FAQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6663-FAQW-1 - 1019988-ATA6663-FAQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6663-FAQW-1
1019988-ATA6663-FAQW-1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6663-FAQW-1 1019988-ATA6663-FAQW-1
Manufacturer: Microchip Technology Win Source Part Number: 1019988-ATA6663-FAQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 500mV Categories: Integrated Circuits Status: Active Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019988-ATA6663-FAQW-1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ATA6663-FAQW-1
Interface Transceiver IC 710-ATA6663-FAQW-1
IC TRANSCEIVER HALF 1/1 8DFN Product overview: ATA6663-FAQW-1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6663-FAQW-1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8DFN Product overview: ATA6663-FAQW-1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6663-FAQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ATA6663-FAQW-1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6663-FAQW-1
Drivers, Receivers, Transceivers ATA6663-FAQW-1
IC TRANSCEIVER HALF 1/1 8DFN

IC TRANSCEIVER HALF 1/1 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6663-FAQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6663-FAQW-1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6663-FAQW-1
IC TRANSCEIVER HALF 1/1 8DFN

IC TRANSCEIVER HALF 1/1 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1019988-ATA6663-FAQW-1 710-ATA6663-FAQW-1 ATA6663-FAQW-1 ATA6663-FAQW-1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6663-FAQW-1 Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Interface - Interface - Telecom - PEB 20571 F V3.1 - 791663-PEB 20571 F V3.1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.13 V ~ 3.47 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface module - 289-456 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF7552TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details