IC TRANSCEIVER HALF 1/1 8SO Product overview: ATA6662C-TAQY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6662C-TAQY can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 079133-ATA6662C-TAQY
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 500mV
Family Name: ATA6662
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Alternative Parts (Cross-Reference): MAX13021ASA/V+; TLE72592GUXUMA1; IFX1021SJXT; TLE7259-2GEXT;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER HALF 1/1 8SO
LIN Transceivers LIN Transceiver
IC TRANSCEIVER HALF 1/1 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-ATA6662C-TAQY | 079133-ATA6662C-TAQY | ATA6662C-TAQY | ATA6662C-TAQY | ATA6662C-TAQY |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ATA6662C-TAQY | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | LIN Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 5V ~ 27V | Other; 5 V ~ 27 V | Other | Other; 5V ~ 27V |