Microchip Technology, Inc. Interface Transceiver IC ATA6662C-GAQW

Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ATA6662C-GAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6662C-GAQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ATA6662C-GAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6662C-GAQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-ATA6662C-GAQW
Interface Transceiver IC 710-ATA6662C-GAQW
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ATA6662C-GAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6662C-GAQW can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ATA6662C-GAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6662C-GAQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ATA6662C-GAQW - 1019987-ATA6662C-GAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6662C-GAQW
1019987-ATA6662C-GAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6662C-GAQW 1019987-ATA6662C-GAQW
Manufacturer: Microchip Technology Win Source Part Number: 1019987-ATA6662C-GAQ W Packaging: Reel - TR Mounting: SMD (SMT) Family Name: ATA6662C Categories: Integrated Circuits Status: Active Case / Package: 8-SO Alternative Parts (Cross-Reference): BD41030FJ-CGE2; BD41020FJ-CE2; BD41030FJ-C; BD41030FJ-E2; ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1019987-ATA6662C-GAQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: ATA6662C
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Alternative Parts (Cross-Reference): BD41030FJ-CGE2; BD41020FJ-CE2; BD41030FJ-C; BD41030FJ-E2;
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Drivers, Receivers, Transceivers - ATA6662C-GAQW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6662C-GAQW
Drivers, Receivers, Transceivers ATA6662C-GAQW
IC TRANSCEIVER HALF 1/1 8SO

IC TRANSCEIVER HALF 1/1 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6662C-GAQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6662C-GAQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6662C-GAQW
IC TRANSCEIVER HALF 1/1 8SO

IC TRANSCEIVER HALF 1/1 8SO

Supplier's Site
Sheung Wan, Hong Kong
LIN Transceivers
ATA6662C-GAQW
LIN Transceivers ATA6662C-GAQW
LIN Transceivers LIN Transceiver

LIN Transceivers LIN Transceiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ATA6662C-GAQW 1019987-ATA6662C-GAQW ATA6662C-GAQW ATA6662C-GAQW ATA6662C-GAQW
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ATA6662C-GAQW Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers
Device Type Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 5V ~ 27V Other; 5V ~ 27V Other
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface - Specialized - AD7868BNZ - Lingto Electronic Limited
Specs
Technology TTL/CMOS
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details