Atmel Corporation END - OF - LIFE - ATA6661-TAPY ATA6661-TAPY

Description
Manufacturer: Atmel Win Source Part Number: 1149080-ATA6661-TAPY Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1149080-ATA6661-TAPY Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - ATA6661-TAPY - 1149080-ATA6661-TAPY - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATA6661-TAPY
1149080-ATA6661-TAPY
END - OF - LIFE - ATA6661-TAPY 1149080-ATA6661-TAPY
Manufacturer: Atmel Win Source Part Number: 1149080-ATA6661-TAPY Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Atmel
Win Source Part Number: 1149080-ATA6661-TAPY
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1149080-ATA6661-TAPY
Product Name END - OF - LIFE - ATA6661-TAPY
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details