Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA663331-GDQW

Description
Win Source Part Number: 964406-ATA663331-GDQ W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Protocol: LINbus Receiver Hysteresis: 175 mV Voltage - Supply: 5V ~ 28V Package / Case: 16-VDFN Exposed Pad Supplier Device Package: 16-VDFN (5.5x3) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA663331-GDQWATA663 331GDQW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA663331
Request a Quote Datasheet
Description
Win Source Part Number: 964406-ATA663331-GDQ W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Protocol: LINbus Receiver Hysteresis: 175 mV Voltage - Supply: 5V ~ 28V Package / Case: 16-VDFN Exposed Pad Supplier Device Package: 16-VDFN (5.5x3) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA663331-GDQWATA663 331GDQW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA663331
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 964406-ATA663331-GDQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
964406-ATA663331-GDQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 964406-ATA663331-GDQW
Win Source Part Number: 964406-ATA663331-GDQ W Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Protocol: LINbus Receiver Hysteresis: 175 mV Voltage - Supply: 5V ~ 28V Package / Case: 16-VDFN Exposed Pad Supplier Device Package: 16-VDFN (5.5x3) Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): ATA663331-GDQWATA663 331GDQW; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA663331

Win Source Part Number: 964406-ATA663331-GDQW
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Protocol: LINbus
Receiver Hysteresis: 175 mV
Voltage - Supply: 5V ~ 28V
Package / Case: 16-VDFN Exposed Pad
Supplier Device Package: 16-VDFN (5.5x3)
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): ATA663331-GDQWATA663331GDQW;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATA663331

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ATA663331-GDQW
Interface Transceiver IC 710-ATA663331-GDQW
IC TRANSCEIVER 16VDFN Product overview: ATA663331-GDQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA663331-GDQW can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 16VDFN Product overview: ATA663331-GDQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA663331-GDQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA663331-GDQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA663331-GDQW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA663331-GDQW
IC TRANSCEIVER 16VDFN

IC TRANSCEIVER 16VDFN

Supplier's Site
Drivers, Receivers, Transceivers - ATA663331-GDQW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA663331-GDQW
Drivers, Receivers, Transceivers ATA663331-GDQW
IC TRANSCEIVER 16VDFN

IC TRANSCEIVER 16VDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 964406-ATA663331-GDQW 710-ATA663331-GDQW ATA663331-GDQW ATA663331-GDQW
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 5V ~ 28V Other; 5V ~ 28V Other Other; 5V ~ 28V
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-PEB2091NV5.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 74AHCU04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3205-D-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers