Microchip Technology, Inc. Interface - Interface - Specialized - ATA663254-FAQW ATA663254-FAQW

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046740-ATA663254-FA QW Packaging: Tape & Reel Number of Pins: 8 Number of Receivers: 1 Number of Transmitters: 1 Categories: Interface - Specialized Alternative Parts (Cross-Reference): TJA1020T/VM,112; TJA1021T/20/C,118; TJA1021TK/20/C,118; MCP2003-E/SN; MCP2003-E/P; MCP2004-E/SNATA66325 4FAQW; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542390000 Max Supply Voltage: 28 V Min Supply Voltage: 5 V Max Supply Current: 950 µA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046740-ATA663254-FA QW Packaging: Tape & Reel Number of Pins: 8 Number of Receivers: 1 Number of Transmitters: 1 Categories: Interface - Specialized Alternative Parts (Cross-Reference): TJA1020T/VM,112; TJA1021T/20/C,118; TJA1021TK/20/C,118; MCP2003-E/SN; MCP2003-E/P; MCP2004-E/SNATA66325 4FAQW; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542390000 Max Supply Voltage: 28 V Min Supply Voltage: 5 V Max Supply Current: 950 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ATA663254-FAQW - 1046740-ATA663254-FAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ATA663254-FAQW
1046740-ATA663254-FAQW
Interface - Interface - Specialized - ATA663254-FAQW 1046740-ATA663254-FAQW
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046740-ATA663254-FA QW Packaging: Tape & Reel Number of Pins: 8 Number of Receivers: 1 Number of Transmitters: 1 Categories: Interface - Specialized Alternative Parts (Cross-Reference): TJA1020T/VM,112; TJA1021T/20/C,118; TJA1021TK/20/C,118; MCP2003-E/SN; MCP2003-E/P; MCP2004-E/SNATA66325 4FAQW; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542390000 Max Supply Voltage: 28 V Min Supply Voltage: 5 V Max Supply Current: 950 µA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046740-ATA663254-FAQW
Packaging: Tape & Reel
Number of Pins: 8
Number of Receivers: 1
Number of Transmitters: 1
Categories: Interface - Specialized
Alternative Parts (Cross-Reference): TJA1020T/VM,112; TJA1021T/20/C,118; TJA1021TK/20/C,118; MCP2003-E/SN; MCP2003-E/P; MCP2004-E/SNATA663254FAQW;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542390000
Max Supply Voltage: 28 V
Min Supply Voltage: 5 V
Max Supply Current: 950 µA

Buy Now
Automotive 5V Interface Transceiver IC - 754-ATA663254-FAQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 5V Interface Transceiver IC
754-ATA663254-FAQW
Automotive 5V Interface Transceiver IC 754-ATA663254-FAQW
LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R Product overview: ATA663254-FAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA663254-FAQW can be used for catalog matching and distributor lookup.

LIN Transceiver with Integrated Vreg 5V 20kBd Automotive 8-Pin VDFN EP T/R Product overview: ATA663254-FAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 5V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA663254-FAQW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1046740-ATA663254-FAQW 754-ATA663254-FAQW
Product Name Interface - Interface - Specialized - ATA663254-FAQW Automotive 5V Interface Transceiver IC
Device Type Receiver; Sensor Interface; Storage Interface; Transmitter Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2439-A-FM - 894435-SI2439-A-FM - Win Source Electronics
Specs
Package Type 38-QFN (5x7)
View Details
5 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details