Microchip Technology, Inc. 5V Automotive LDO pin- compatible to the ATA663254 LIN- SBC ATA663203

Description
The Atmel® ATA663203 (voltage regulator) is a fully integrated low-drop voltage regulator, with 5V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. The ATA663203 footprint is compatible to the ATA663254 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663254) or the standalone LDO (ATA663203). Additional Features Supply voltage up to 40V Operating voltage VS = 5V to 28V Output voltage 5.0V ±2% Current capabilty 85mA Short-circuit and over-temperature protected Undervoltage indication Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)
Datasheet
Description
The Atmel® ATA663203 (voltage regulator) is a fully integrated low-drop voltage regulator, with 5V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. The ATA663203 footprint is compatible to the ATA663254 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663254) or the standalone LDO (ATA663203). Additional Features Supply voltage up to 40V Operating voltage VS = 5V to 28V Output voltage 5.0V ±2% Current capabilty 85mA Short-circuit and over-temperature protected Undervoltage indication Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Automotive LDO pin- compatible to the ATA663254 LIN- SBC - ATA663203 - Microchip Technology, Inc.
Chandler, AZ, United States
5V Automotive LDO pin- compatible to the ATA663254 LIN- SBC
ATA663203
5V Automotive LDO pin- compatible to the ATA663254 LIN- SBC ATA663203
The Atmel® ATA663203 (voltage regulator) is a fully integrated low-drop voltage regulator, with 5V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. The ATA663203 footprint is compatible to the ATA663254 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663254) or the standalone LDO (ATA663203). Additional Features Supply voltage up to 40V Operating voltage VS = 5V to 28V Output voltage 5.0V ±2% Current capabilty 85mA Short-circuit and over-temperature protected Undervoltage indication Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)

The Atmel® ATA663203 (voltage regulator) is a fully integrated low-drop voltage regulator, with 5V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage.
The ATA663203 footprint is compatible to the ATA663254 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663254) or the standalone LDO (ATA663203).

Additional Features

    • Supply voltage up to 40V
    • Operating voltage VS = 5V to 28V
    • Output voltage 5.0V ±2%
    • Current capabilty 85mA
    • Short-circuit and over-temperature protected
    • Undervoltage indication
    • Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number ATA663203
Product Name 5V Automotive LDO pin- compatible to the ATA663254 LIN- SBC
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3124 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14, QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8220DSGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9262-3BQX V33 - TLE9262-3BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details