Microchip Technology, Inc. 3.3V Automotive LDO pin- comaptible to the ATA663231 LIN- SBC ATA663201

Description
The Microchip ATA663201 (voltage regulator) is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. The ATA663201 footprint is compatible to the ATA663231 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663231) or the standalone LDO (ATA663201). Additional Features Supply voltage up to 40V Operating voltage VS = 5V to 28V Output voltage 3.3V ±2% Current capabilty 85mA Short-circuit and over-temperature protected Undervoltage indication Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)
Datasheet
Description
The Microchip ATA663201 (voltage regulator) is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. The ATA663201 footprint is compatible to the ATA663231 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663231) or the standalone LDO (ATA663201). Additional Features Supply voltage up to 40V Operating voltage VS = 5V to 28V Output voltage 3.3V ±2% Current capabilty 85mA Short-circuit and over-temperature protected Undervoltage indication Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V Automotive LDO pin- comaptible to the ATA663231 LIN- SBC - ATA663201 - Microchip Technology, Inc.
Chandler, AZ, United States
3.3V Automotive LDO pin- comaptible to the ATA663231 LIN- SBC
ATA663201
3.3V Automotive LDO pin- comaptible to the ATA663231 LIN- SBC ATA663201
The Microchip ATA663201 (voltage regulator) is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output voltage. The ATA663201 footprint is compatible to the ATA663231 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663231) or the standalone LDO (ATA663201). Additional Features Supply voltage up to 40V Operating voltage VS = 5V to 28V Output voltage 3.3V ±2% Current capabilty 85mA Short-circuit and over-temperature protected Undervoltage indication Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)

The Microchip ATA663201 (voltage regulator) is a fully integrated low-drop voltage regulator, with 3.3V output voltage and 85mA current capability. It is especially designed for the automotive environment. A key feature is that the current consumption is always below 170µA (without load), even if the supply voltage is below the regulator's nominal output
voltage.
The ATA663201 footprint is compatible to the ATA663231 which enables customers to produce modules with/without LIN transceiver by assembling the LIN SBC (ATA663231) or the standalone LDO (ATA663201).

Additional Features

    • Supply voltage up to 40V
    • Operating voltage VS = 5V to 28V
    • Output voltage 3.3V ±2%
    • Current capabilty 85mA
    • Short-circuit and over-temperature protected
    • Undervoltage indication
    • Package: DFN8 with wettable flanks (Moisture Sensitivity Level 1)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number ATA663201
Product Name 3.3V Automotive LDO pin- comaptible to the ATA663231 LIN- SBC
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1875-SP Phase Shift Resonant Controller - 5962-9455502VKA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS7145RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Input Voltage 6 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details