Microchip Technology, Inc. Interface - Drivers, Receivers, Transceivers ATA6628-GLQW

Description
IC TRANSCEIVER HALF 1/1 20VQFN
Description
IC TRANSCEIVER HALF 1/1 20VQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The ATA6628-GLQW is a LIN bus transceiver designed for automotive applications, compliant with LIN 2.0, 2.1, and SAEJ2602-2 specifications. It features a low-drop voltage regulator providing 3.3V output with a current capability of 85mA, and includes a watchdog timer for enhanced reliability. The device operates with a supply voltage range of 5V to 27V and can withstand battery voltages up to 40V. It supports master and slave configurations, making it suitable for various LIN-bus system designs. In terms of power efficiency, the ATA6628-GLQW consumes approximately 10µA in sleep mode and 35µA in silent mode, ensuring minimal power usage during inactive periods. The transceiver supports high-speed data transmission rates of up to 200kBaud and includes features such as undervoltage detection, overtemperature protection, and short-circuit protection. The device is packaged in a compact QFN 5mm x 5mm format with 20 pins, making it suitable for space-constrained applications. It is qualified according to AEC-Q100, ensuring its reliability in automotive environments.

Datasheet Summary
Powered by GS/AI

The ATA6628-GLQW is a LIN bus transceiver designed for automotive applications, compliant with LIN 2.0, 2.1, and SAEJ2602-2 specifications. It features a low-drop voltage regulator providing 3.3V output with a current capability of 85mA, and includes a watchdog timer for enhanced reliability. The device operates with a supply voltage range of 5V to 27V and can withstand battery voltages up to 40V. It supports master and slave configurations, making it suitable for various LIN-bus system designs. In terms of power efficiency, the ATA6628-GLQW consumes approximately 10µA in sleep mode and 35µA in silent mode, ensuring minimal power usage during inactive periods. The transceiver supports high-speed data transmission rates of up to 200kBaud and includes features such as undervoltage detection, overtemperature protection, and short-circuit protection. The device is packaged in a compact QFN 5mm x 5mm format with 20 pins, making it suitable for space-constrained applications. It is qualified according to AEC-Q100, ensuring its reliability in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ATA6628-GLQW
Interface - Drivers, Receivers, Transceivers ATA6628-GLQW
IC TRANSCEIVER HALF 1/1 20VQFN

IC TRANSCEIVER HALF 1/1 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ATA6628-GLQW
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - 448-CYW20735PKML1GTCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers