Microchip Technology, Inc. Interface Transceiver IC ATA6626C-PGPW

Description
IC TRANSCEIVER 1/1 20VQFN Product overview: ATA6626C-PGPW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6626C-PGPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER 1/1 20VQFN Product overview: ATA6626C-PGPW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6626C-PGPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-ATA6626C-PGPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA6626C-PGPW
Interface Transceiver IC 710-ATA6626C-PGPW
IC TRANSCEIVER 1/1 20VQFN Product overview: ATA6626C-PGPW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6626C-PGPW can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 20VQFN Product overview: ATA6626C-PGPW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6626C-PGPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1353958-ATA6626C-PGPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1353958-ATA6626C-PGPW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1353958-ATA6626C-PGPW
Win Source Part Number: 1353958-ATA6626C-PGP W Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Fake Threat In the Open Market: 46 pct. Type: Transceiver MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Obsolete Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-VQFN-EP (5x5) Base Product Number: ATA6626C Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 5V ~ 27V Protocol: LINbus Number of Drivers/Receivers: 1/1

Win Source Part Number: 1353958-ATA6626C-PGPW
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Fake Threat In the Open Market: 46 pct.
Type: Transceiver
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN-EP (5x5)
Base Product Number: ATA6626C
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V ~ 27V
Protocol: LINbus
Number of Drivers/Receivers: 1/1

Buy Now Datasheet
LIN Transceivers - ATA6626C-PGPW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LIN Transceivers
ATA6626C-PGPW
LIN Transceivers ATA6626C-PGPW
LIN Transceivers LIN System Basis Chip

LIN Transceivers LIN System Basis Chip

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6626C-PGPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6626C-PGPW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6626C-PGPW
IC TRANSCEIVER 1/1 20VQFN

IC TRANSCEIVER 1/1 20VQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ATA6626C-PGPW 1353958-ATA6626C-PGPW ATA6626C-PGPW ATA6626C-PGPW
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LIN Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details