Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY ATA6625-TAQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019980-ATA6625-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019980-ATA6625-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY - 1019980-ATA6625-TAQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY
1019980-ATA6625-TAQY
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY 1019980-ATA6625-TAQY
Manufacturer: Microchip Technology Win Source Part Number: 1019980-ATA6625-TAQY Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019980-ATA6625-TAQY
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ATA6625-TAQY
Interface Transceiver IC 710-ATA6625-TAQY
IC TRANSCEIVER 1/1 8SO Product overview: ATA6625-TAQY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6625-TAQY can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 8SO Product overview: ATA6625-TAQY from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6625-TAQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6625-TAQY
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6625-TAQY
IC TRANSCEIVER 1/1 8SO

IC TRANSCEIVER 1/1 8SO

Supplier's Site
Drivers, Receivers, Transceivers - ATA6625-TAQY - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6625-TAQY
Drivers, Receivers, Transceivers ATA6625-TAQY
IC TRANSCEIVER 1/1 8SO

IC TRANSCEIVER 1/1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1019980-ATA6625-TAQY 710-ATA6625-TAQY ATA6625-TAQY ATA6625-TAQY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 5 V ~ 27 V Other; 5V ~ 27V Other Other; 5V ~ 27V
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details