ATA6623C-TAPY -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Microchip Technology, Inc.
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6623C-TAPY
Description
IC TRANSCEIVER 1/1 8SO
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC TRANSCEIVER 1/1 8SO
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6623C-TAPY
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ATA6623C-TAPY |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Technology
|
LINbus
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Device Type
Line / Bus Driver
Package Type
DIP; CDIP; CDIP
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details