Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGQW-1 ATA6622C-PGQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 125591-ATA6622C-PGQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 125591-ATA6622C-PGQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGQW-1 - 125591-ATA6622C-PGQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGQW-1
125591-ATA6622C-PGQW-1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGQW-1 125591-ATA6622C-PGQW-1
Manufacturer: Microchip Technology Win Source Part Number: 125591-ATA6622C-PGQW -1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 20-VQFN (5x5) Supply Voltage - Operating: 5 V to 27 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 125591-ATA6622C-PGQW-1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 20-VQFN (5x5)
Supply Voltage - Operating: 5 V to 27 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 710-ATA6622C-PGQW-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA6622C-PGQW-1
Interface Transceiver IC 710-ATA6622C-PGQW-1
IC TRANSCEIVER 1/1 20VQFN Product overview: ATA6622C-PGQW-1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6622C-PGQW-1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 1/1 20VQFN Product overview: ATA6622C-PGQW-1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6622C-PGQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6622C-PGQW-1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6622C-PGQW-1
IC TRANSCEIVER 1/1 20VQFN

IC TRANSCEIVER 1/1 20VQFN

Supplier's Site
Drivers, Receivers, Transceivers - ATA6622C-PGQW-1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6622C-PGQW-1
Drivers, Receivers, Transceivers ATA6622C-PGQW-1
IC TRANSCEIVER 1/1 20VQFN

IC TRANSCEIVER 1/1 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 125591-ATA6622C-PGQW-1 710-ATA6622C-PGQW-1 ATA6622C-PGQW-1 ATA6622C-PGQW-1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6622C-PGQW-1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface Transceiver; Transceiver
Supply Voltage Other; 5 V ~ 27 V Other; 5V ~ 27V Other Other; 5V ~ 27V
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-KS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1901234P - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details