Microchip Technology, Inc. LIN System in Package SiP (ATA6624C + ATtiny87 µC) ATA6616C

Description
The multi-chip LIN System-in-Package (SiP) is designed for LIN-bus node applications, supporting highly integrated solutions for in-vehicle LIN networks. The first LIN-system-basis-chi p (LIN-SBC), ATA6624C has an integrated LIN transceiver, 5V regulator and window watchdog. The second chip contains the Microchip AVR ATtiny87 8-bit automotive microcontroller with advanced RISC architecture with 8 Kbytes of flash memory. All pins of the LIN-SBC and AVR microcontroller are bonded out to provide customers the same flexibility for their applications as they do with discrete devices. Additional Features Single-package High Performance, Low Power AVR 8-bit Microcontroller with LIN Transceiver, 5V Regulator (85mA Current Capability) and Watchdog Very Low Current Consumption in Sleep Mode 8Kbytes Flash Memory for Application Program Supply Voltage Up to 40V Operating Voltage: 5V to 27
Datasheet
Description
The multi-chip LIN System-in-Package (SiP) is designed for LIN-bus node applications, supporting highly integrated solutions for in-vehicle LIN networks. The first LIN-system-basis-chi p (LIN-SBC), ATA6624C has an integrated LIN transceiver, 5V regulator and window watchdog. The second chip contains the Microchip AVR ATtiny87 8-bit automotive microcontroller with advanced RISC architecture with 8 Kbytes of flash memory. All pins of the LIN-SBC and AVR microcontroller are bonded out to provide customers the same flexibility for their applications as they do with discrete devices. Additional Features Single-package High Performance, Low Power AVR 8-bit Microcontroller with LIN Transceiver, 5V Regulator (85mA Current Capability) and Watchdog Very Low Current Consumption in Sleep Mode 8Kbytes Flash Memory for Application Program Supply Voltage Up to 40V Operating Voltage: 5V to 27
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIN System in Package SiP (ATA6624C + ATtiny87 µC) - ATA6616C - Microchip Technology, Inc.
Chandler, AZ, United States
LIN System in Package SiP (ATA6624C + ATtiny87 µC)
ATA6616C
LIN System in Package SiP (ATA6624C + ATtiny87 µC) ATA6616C
The multi-chip LIN System-in-Package (SiP) is designed for LIN-bus node applications, supporting highly integrated solutions for in-vehicle LIN networks. The first LIN-system-basis-chi p (LIN-SBC), ATA6624C has an integrated LIN transceiver, 5V regulator and window watchdog. The second chip contains the Microchip AVR ATtiny87 8-bit automotive microcontroller with advanced RISC architecture with 8 Kbytes of flash memory. All pins of the LIN-SBC and AVR microcontroller are bonded out to provide customers the same flexibility for their applications as they do with discrete devices. Additional Features Single-package High Performance, Low Power AVR 8-bit Microcontroller with LIN Transceiver, 5V Regulator (85mA Current Capability) and Watchdog Very Low Current Consumption in Sleep Mode 8Kbytes Flash Memory for Application Program Supply Voltage Up to 40V Operating Voltage: 5V to 27

The multi-chip LIN System-in-Package (SiP) is designed for LIN-bus node applications, supporting highly integrated solutions for in-vehicle LIN networks. The first LIN-system-basis-chip (LIN-SBC), ATA6624C has an integrated LIN transceiver, 5V regulator and window watchdog. The second chip contains the Microchip AVR ATtiny87 8-bit automotive microcontroller with advanced RISC architecture with 8 Kbytes of flash memory. All pins of the LIN-SBC and AVR microcontroller are bonded out to provide customers the same flexibility for their applications as they do with discrete devices.

Additional Features

    • Single-package High Performance, Low Power AVR 8-bit Microcontroller with LIN Transceiver, 5V Regulator (85mA Current Capability) and Watchdog
    • Very Low Current Consumption in Sleep Mode
    • 8Kbytes Flash Memory for Application Program
    • Supply Voltage Up to 40V
    • Operating Voltage: 5V to 27
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category System on a Chip (SoC)
Product Number ATA6616C
Product Name LIN System in Package SiP (ATA6624C + ATtiny87 µC)
Unlock Full Specs
to access all available technical data

Similar Products

TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467ZUT7 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details