The ATA6563-GAQW0 is a high-speed CAN transceiver designed for automotive and industrial applications, compliant with ISO 11898-2 and SAE J2962-2 standards. It supports communication speeds of up to 5 Mbps and is CAN FD ready, making it suitable for modern CAN networks. The device features low electromagnetic emissions and high immunity to electromagnetic interference, ensuring reliable performance in challenging environments. This transceiver includes a standby mode and remote wake-up capability via the CAN bus, which allows for efficient power management in low-power applications. It is designed to interface directly with microcontrollers operating at supply voltages from 3V to 5V. The ATA6563-GAQW0 also offers robust protection features, including ESD handling, short-circuit protection, and overtemperature protection on the bus pins. The product is available in SOIC8 and VDFN8 packages, with a temperature rating of up to +150°C, making it suitable for a wide range of applications in automotive, aerospace, medical, and consumer sectors.
IC TRANSCEIVER HALF 1/1 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | ATA6563-GAQW0 |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |