Manufacturer: Microchip Technology
Win Source Part Number: 843146-ATA6561-GAQW
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER 1/1 8SO Product overview: ATA6561-GAQW from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6561-GAQW can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes
IC TRANSCEIVER 1/1 8SO
SOIC-8 CAN ICs ROHS
IC TRANSCEIVER 1/1 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 843146-ATA6561-GAQW | 710-ATA6561-GAQW | 70AC6883 | ATA6561-GAQW | ATA6561-GAQW | ATA6561-GAQW |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ATA6561-GAQW | Interface Transceiver IC | Can Transceiver, 5Mbps, -40 To 150Deg C; Ic Interface Type Microchip | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver; Sensor Interface | UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V | Other | Other; 4.5V ~ 5.5V | ||
| Data Rate | 5000 kbps |