Microchip Technology, Inc. Interface Transceiver IC ATA6560-GAQW-VAO

Description
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO Product overview: ATA6560-GAQW-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA6560-GAQW-VAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO Product overview: ATA6560-GAQW-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA6560-GAQW-VAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-ATA6560-GAQW-VAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-ATA6560-GAQW-VAO
Interface Transceiver IC 754-ATA6560-GAQW-VAO
AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO Product overview: ATA6560-GAQW-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA6560-GAQW-VAO can be used for catalog matching and distributor lookup.

AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO Product overview: ATA6560-GAQW-VAO from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-ATA6560-GAQW-VAO can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1120355-ATA6560-GAQW-VAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1120355-ATA6560-GAQW-VAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1120355-ATA6560-GAQW-VAO
Win Source Part Number: 1120355-ATA6560-GAQW -VAO Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 82 pct. Mfr: Microchip Technology Other Names: 150-ATA6560-GAQW-VAO TR Base Product Number: ATA6560

Win Source Part Number: 1120355-ATA6560-GAQW-VAO
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 82 pct.
Mfr: Microchip Technology
Other Names: 150-ATA6560-GAQW-VAOTR
Base Product Number: ATA6560

Buy Now
Drivers, Receivers, Transceivers - ATA6560-GAQW-VAO - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ATA6560-GAQW-VAO
Drivers, Receivers, Transceivers ATA6560-GAQW-VAO
AUTOMOTIE CAN TRX SO8

AUTOMOTIE CAN TRX SO8

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW-VAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6560-GAQW-VAO
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6560-GAQW-VAO
AUTOMOTIE CAN TRX SO8

AUTOMOTIE CAN TRX SO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-ATA6560-GAQW-VAO 1120355-ATA6560-GAQW-VAO ATA6560-GAQW-VAO ATA6560-GAQW-VAO
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Data Rate 5000 kbps 5000 kbps 5000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1922717 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details