Atmel Corporation RF Transceiver ICs - ATA5830N-PNQW ATA5830N-PNQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 123443-ATA5830N-PNQW Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 434MHz, 868MHz, 915MHz Memory Size: 6kB Flash, 512B EEPROM, 24kB ROM, 768B SRAM Power - Output: 14.5dBm Sensitivity: -121dBm Data Rate (Max): 80kbps Current - Receiving: 9.3mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 9.1mA to 13.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 123443-ATA5830N-PNQW Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 434MHz, 868MHz, 915MHz Memory Size: 6kB Flash, 512B EEPROM, 24kB ROM, 768B SRAM Power - Output: 14.5dBm Sensitivity: -121dBm Data Rate (Max): 80kbps Current - Receiving: 9.3mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 9.1mA to 13.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5830N-PNQW - 123443-ATA5830N-PNQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5830N-PNQW
123443-ATA5830N-PNQW
RF Transceiver ICs - ATA5830N-PNQW 123443-ATA5830N-PNQW
Manufacturer: Microchip Technology Win Source Part Number: 123443-ATA5830N-PNQW Packaging: Reel - TR Type: TxRx + MCU Frequency: 315MHz, 434MHz, 868MHz, 915MHz Memory Size: 6kB Flash, 512B EEPROM, 24kB ROM, 768B SRAM Power - Output: 14.5dBm Sensitivity: -121dBm Data Rate (Max): 80kbps Current - Receiving: 9.3mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 9.1mA to 13.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123443-ATA5830N-PNQW
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 315MHz, 434MHz, 868MHz, 915MHz
Memory Size: 6kB Flash, 512B EEPROM, 24kB ROM, 768B SRAM
Power - Output: 14.5dBm
Sensitivity: -121dBm
Data Rate (Max): 80kbps
Current - Receiving: 9.3mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 9.1mA to 13.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 123443-ATA5830N-PNQW
Product Name RF Transceiver ICs - ATA5830N-PNQW
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details