Microchip Technology, Inc. RF Transceiver ICs - ATA5824C-PLQW ATA5824C-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 769128-ATA5824C-PLQW Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Frequency: 434MHz Operating Supply Voltage: 2.15 V ~ 3.6 V, 4.4 V ~ 5.25 V Power - Output: 10dBm Sensitivity: -116dBm Current - Receiving: 10.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.95mA ~ 15.8mA Family Name: ATA5824 Categories: RF/IF and RFID Data Rate (Maximum): 20kbps ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769128-ATA5824C-PLQW Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Frequency: 434MHz Operating Supply Voltage: 2.15 V ~ 3.6 V, 4.4 V ~ 5.25 V Power - Output: 10dBm Sensitivity: -116dBm Current - Receiving: 10.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.95mA ~ 15.8mA Family Name: ATA5824 Categories: RF/IF and RFID Data Rate (Maximum): 20kbps ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5824C-PLQW - 769128-ATA5824C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5824C-PLQW
769128-ATA5824C-PLQW
RF Transceiver ICs - ATA5824C-PLQW 769128-ATA5824C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 769128-ATA5824C-PLQW Packaging: Reel package Type: TxRx Only Operating Temperature Range: -40°C ~ 105°C Package: 48-VFQFN Exposed Pad Frequency: 434MHz Operating Supply Voltage: 2.15 V ~ 3.6 V, 4.4 V ~ 5.25 V Power - Output: 10dBm Sensitivity: -116dBm Current - Receiving: 10.5mA Part Status: Obsolete(EOL) RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.95mA ~ 15.8mA Family Name: ATA5824 Categories: RF/IF and RFID Data Rate (Maximum): 20kbps ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769128-ATA5824C-PLQW
Packaging: Reel package
Type: TxRx Only
Operating Temperature Range: -40°C ~ 105°C
Package: 48-VFQFN Exposed Pad
Frequency: 434MHz
Operating Supply Voltage: 2.15 V ~ 3.6 V, 4.4 V ~ 5.25 V
Power - Output: 10dBm
Sensitivity: -116dBm
Current - Receiving: 10.5mA
Part Status: Obsolete(EOL)
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.95mA ~ 15.8mA
Family Name: ATA5824
Categories: RF/IF and RFID
Data Rate (Maximum): 20kbps
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769128-ATA5824C-PLQW
Product Name RF Transceiver ICs - ATA5824C-PLQW
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details